Diode Standard 1200V 15A Through Hole TO-220AC
Manufacturer: IXYS
Win Source Part Number: 050940-DSEP12-12A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.75V @ 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Family Name: DSEP12-12A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): APT15D120K; GPA1607; IDH04E120; FRA1007G;
Introduction Date: October 30, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1.2KV 15A TO220AC
DIODE GEN PURP 1.2KV 15A TO220AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | DSEP12-12A-ND | 050940-DSEP12-12A | DSEP12-12A | DSEP12-12A | DSEP12-12A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP12-12A | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Diode Type | Standard | ||||
| VF | 2.75 volts | 2.75 volts | 2.75 volts | ||
| VR | 1200 volts | 1200 volts |