Win Source Part Number: 1381956-DSL04-008SC6
Category: Circuit Protection>Transient
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 10V
Voltage - Clamping (Max) @ Ipp: 25V
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 15A
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: DSL04
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
25V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6
Low capacitance TVS for high speed lines such as xDSL Product overview: DSL04-008SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL04-008SC6 can be used for catalog matching and distributor lookup.
TVS DIODE 8VWM 25VC SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1381956-DSL04-008SC6 | DSL04-008SC6-ND | 144-DSL04-008SC6 | DSL04-008SC6 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| VC | 25 volts | 25 volts | 25 volts | |
| VBR | 10 volts | 10 volts | 10 volts | |
| CT | 3 pF |