DIODES Incorporated TVS Protection Diode DT2041-04SO-7

Description
TVS DIODE 5.5VWM 10.5VC SOT26 Product overview: DT2041-04SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT2041-04SO-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5.5VWM 10.5VC SOT26 Product overview: DT2041-04SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT2041-04SO-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-DT2041-04SO-7
TVS Protection Diode 144-DT2041-04SO-7
TVS DIODE 5.5VWM 10.5VC SOT26 Product overview: DT2041-04SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT2041-04SO-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 10.5VC SOT26 Product overview: DT2041-04SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT2041-04SO-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-DT2041-04SO-7TR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

Buy Now Datasheet
TVS Diodes - 31-DT2041-04SO-7DKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

Buy Now Datasheet
TVS Diodes - 31-DT2041-04SO-7CT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

Buy Now Datasheet
TVS - TVS - Diodes - DT2041-04SO-7 - 869855-DT2041-04SO-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DT2041-04SO-7
869855-DT2041-04SO-7
TVS - TVS - Diodes - DT2041-04SO-7 869855-DT2041-04SO-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869855-DT2041-04SO-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 85°C (TA) Features: 10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DT2041 Categories: Circuit Protection Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-DT2041-04SO-7DKR, 31-DT2041-04SO-7TR, DT2041-04SO-7-ND, 31-DT2041-04SO-7CT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869855-DT2041-04SO-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DT2041
Categories: Circuit Protection
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-DT2041-04SO-7DKR, 31-DT2041-04SO-7TR, DT2041-04SO-7-ND, 31-DT2041-04SO-7CT

Buy Now Datasheet
TVS DIODE 5.5V 10.5V SOT26 - 233-DT2041-04SO-7 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5.5V 10.5V SOT26
233-DT2041-04SO-7
TVS DIODE 5.5V 10.5V SOT26 233-DT2041-04SO-7
TVS DIODE 5.5V 10.5V SOT26

TVS DIODE 5.5V 10.5V SOT26

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
DT2041-04SO-7
TVS Diodes / ESD Suppressors DT2041-04SO-7
TVS Diodes / ESD Suppressors Dataline Protection PP

TVS Diodes / ESD Suppressors Dataline Protection PP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DT2041-04SO-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DT2041-04SO-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DT2041-04SO-7
TVS DIODE 5.5VWM 10.5VC SOT26

TVS DIODE 5.5VWM 10.5VC SOT26

Supplier's Site
TVS Diodes DT2041-04SO-7
TVS DIODE 5.5VWM 10.5VC SOT26

TVS DIODE 5.5VWM 10.5VC SOT26

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DT2041-04SO-7 31-DT2041-04SO-7TR-ND 869855-DT2041-04SO-7 233-DT2041-04SO-7 DT2041-04SO-7 DT2041-04SO-7 DT2041-04SO-7
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - DT2041-04SO-7 TVS DIODE 5.5V 10.5V SOT26 TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SOT23; SOT-23-6 SOT26; SOT-26 SOT23; SOT-23-6 SOT26; SOT-26 SOT23; SOT-23-6
Peak Pulse Power 105 watts 105 watts 105 watts 105 watts
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data