Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Single die in TO-252 package
Rectifier Diode, Schottky, 1 Phase, 1 Element, 200V V(RRM), Silicon, TO-252, DPAK-3/2 PIN Product overview: DSTD5200 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSTD5200 can be used for catalog matching and distributor lookup.
Diode Schottky 200V 5A Surface Mount TO-252, (D-Pak)
Diode Schottky 200V 5A Surface Mount TO-252, (D-Pak)
Diode Schottky 200V 5A Surface Mount TO-252, (D-Pak)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 764771-DSTD5200
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 150μA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 200V 5A
DIODE SCHOTTKY 5A 200V TO-252
SCHOTTKY RECT, 200V, 5A, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):5A; Diode Configuration:Single
DIODE SCHOTTKY 200V 5A TO252
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | DSTD5200 | 280-DSTD5200 | F7438CT-ND | 764771-DSTD5200 | DSTD5200 | 461-DSTD5200 | 31AC6420 | DSTD5200 |
| Product Name | Ultralow VF Schottky | Schottky 200V TO-252 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - DSTD5200 | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 5A 200V TO-252 | Schottky Rect, 200V, 5A, To-252; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DPAK; TO-252 (D-PAK) | TO-252-3 | D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | ||||
| VF | 1.6 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| IF | 5000 mA | 5000 mA | 5000 mA | |||||
| IFSM | 120 amps |