Toshiba Electronics (UK) Ltd Diodes, Rectifiers - Single - DSR01S30SC,L3F DSR01S30SC,L3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 105541-DSR01S30SC,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 620mV @ 100mA Current - Reverse Leakage @ Vr: 700μA @ 30V Capacitance @ Vr, F: 8.2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SC2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 105541-DSR01S30SC,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 620mV @ 100mA Current - Reverse Leakage @ Vr: 700μA @ 30V Capacitance @ Vr, F: 8.2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SC2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DSR01S30SC,L3F - 105541-DSR01S30SC,L3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSR01S30SC,L3F
105541-DSR01S30SC,L3F
Diodes, Rectifiers - Single - DSR01S30SC,L3F 105541-DSR01S30SC,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 105541-DSR01S30SC,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 620mV @ 100mA Current - Reverse Leakage @ Vr: 700μA @ 30V Capacitance @ Vr, F: 8.2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SC2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 105541-DSR01S30SC,L3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 620mV @ 100mA
Current - Reverse Leakage @ Vr: 700μA @ 30V
Capacitance @ Vr, F: 8.2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC2
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-DSR01S30SC,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-DSR01S30SC,L3F
Schottky 30V 100MA Diode and Rectifier 280-DSR01S30SC,L3F
DIODE SCHOTTKY 30V 100MA SC2 Product overview: DSR01S30SC,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSR01S30SC,L3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA SC2 Product overview: DSR01S30SC,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSR01S30SC,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - DSR01S30SCL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSR01S30SCL3FTR-ND
Single Diodes DSR01S30SCL3FTR-ND
Diode Schottky 30V 100mA Surface Mount SC2

Diode Schottky 30V 100mA Surface Mount SC2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSR01S30SC,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSR01S30SC,L3F
Discrete Semiconductor Products - Diodes - Rectifiers DSR01S30SC,L3F
DIODE SCHOTTKY 30V 100MA SC2

DIODE SCHOTTKY 30V 100MA SC2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 105541-DSR01S30SC,L3F 280-DSR01S30SC,L3F DSR01S30SCL3FTR-ND DSR01S30SC,L3F
Product Name Diodes, Rectifiers - Single - DSR01S30SC,L3F Schottky 30V 100MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 150 volts
View Details
RF Diodes - 448-BAR6702VH6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-523; SC-79, SOD-523
View Details
5 suppliers
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details