Manufacturer: IXYS
Win Source Part Number: 014898-DSEP30-06BR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.51V @ 30A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOPLUS247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Diode Standard 600V 30A Through Hole ISOPLUS247™ (BR)
DIODE GP 600V 30A ISOPLUS247
DIODE GP 600V 30A ISOPLUS247
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 014898-DSEP30-06BR | DSEP30-06BR-ND | DSEP30-06BR | DSEP30-06BR | DSEP30-06BR |
| Product Name | Diodes, Rectifiers - Single - DSEP30-06BR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | ||||
| VF | 2.51 volts | 2.51 volts | 2.51 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.2500 mA | 0.2500 mA |