Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High-reliability and automotive-grade AEC-Q101–qualified Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Rectifier Diode, Product overview: DST860S-A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DST860S-A can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 917694-DST860S-A
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 8A Surface Mount TO-277B
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-277B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8541.10.0080
Other Part Number: F10094DKR, F10094CT, F10094TR, -DST860S-A
Diode Schottky 60V 8A Surface Mount TO-277B
Diode Schottky 60V 8A Surface Mount TO-277B
Diode Schottky 60V 8A Surface Mount TO-277B
Schottky Diodes & Rectifiers 8A 60V TO-277B
DIODE SCHOTTKY 60V 8A TO277B
DIODE SCHOTTKY 60V 8A TO277B
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | DST860S-A | 280-DST860S-A | 917694-DST860S-A | F10094CT-ND | DST860S-A | DST860S-A | DST860S-A |
| Product Name | Ultralow VF Schottky | Diode and Rectifier | Diodes, Rectifiers - Single - DST860S-A | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | TO-277B | TO-277B | TO-277B-3 | TO-277, 3-PowerDFN | |||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.6100 volts | 0.6100 volts | 0.6100 volts | ||||
| IF | 8000 mA |