Diode Standard 1200V 30A Through Hole ISOPLUS247™
Manufacturer: IXYS
Win Source Part Number: 1169842-DSEP30-12AR
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: ISOPLUS247
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: DSEP30-12AR
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS247
Voltage - Forward (Vf) (Maximum) @ If: 2.74V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): STBR3012W; STTH3010WY; STTH3010W;
Introduction Date: October 30, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DIODE GP 1.2KV 30A ISOPLUS247
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers |
| Product Number | DSEP30-12AR-ND | 1169842-DSEP30-12AR | DSEP30-12AR | DSEP30-12AR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP30-12AR | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single | |||
| VF | 2.74 volts | 2.74 volts | ||
| VR | 1200 volts |