Diode Standard 1200V 60A Through Hole ISOPLUS247™ (BR)
Manufacturer: IXYS
Win Source Part Number: 1169845-DSEP60-12AR
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: ISOPLUS247
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 650μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: DSEP 60-12AR
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: ISOPLUS247
Voltage - Forward (Vf) (Maximum) @ If: 2.66V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): STTH6012W; STBR6012W; STTH75S12W;
Introduction Date: October 08, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
SOFT DIODE, 60A, 1.2KV, ISOPLUS-247, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):60A, DIODE CONFIGURATION:SINGLE
DIODE GP 1.2KV 60A ISOPLUS247
| DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | General Purpose Diodes | Rectifiers |
| Product Number | DSEP60-12AR-ND | 1169845-DSEP60-12AR | 19227032 | DSEP60-12AR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP60-12AR | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single | |||
| VF | 2.66 volts | 2.66 volts | ||
| VR | 1200 volts |