DIODES Incorporated TVS Diodes DT1240A-04LP-7

Description
9.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
Request a Quote Datasheet
Description
9.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-DT1240A-04LP-7CT-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

9.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS Diodes - 31-DT1240A-04LP-7TR-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

9.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS Diodes - 31-DT1240A-04LP-7DKR-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

9.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS Protection Diode - 144-DT1240A-04LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DT1240A-04LP-7
TVS Protection Diode 144-DT1240A-04LP-7
TVS DIODE 3.3VWM 9.5VC 10DFN Product overview: DT1240A-04LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1240A-04LP-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 9.5VC 10DFN Product overview: DT1240A-04LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1240A-04LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - DT1240A-04LP-7 - 869849-DT1240A-04LP-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DT1240A-04LP-7
869849-DT1240A-04LP-7
TVS - TVS - Diodes - DT1240A-04LP-7 869849-DT1240A-04LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869849-DT1240A-04LP- 7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 85°C (TA) Features: 9.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: DT1240 Categories: Circuit Protection Case / Package: U-DFN2510-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-DT1240A-04LP-7DKR , 31-DT1240A-04LP-7TR, 31-DT1240A-04LP-7CT, DT1240A-04LP-7-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 869849-DT1240A-04LP-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 9.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
Package: 10-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DT1240
Categories: Circuit Protection
Case / Package: U-DFN2510-10
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-DT1240A-04LP-7DKR, 31-DT1240A-04LP-7TR, 31-DT1240A-04LP-7CT, DT1240A-04LP-7-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
DT1240A-04LP-7
TVS Diodes / ESD Suppressors DT1240A-04LP-7
TVS Diodes / ESD Suppressors Dataline Protection

TVS Diodes / ESD Suppressors Dataline Protection

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DT1240A-04LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DT1240A-04LP-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DT1240A-04LP-7
TVS DIODE 3.3VWM 9.5VC 10DFN

TVS DIODE 3.3VWM 9.5VC 10DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-DT1240A-04LP-7CT-ND 144-DT1240A-04LP-7 869849-DT1240A-04LP-7 DT1240A-04LP-7 DT1240A-04LP-7
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - DT1240A-04LP-7 TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 10-UFDFN Tape & Reel (TR) U-DFN2510-10 U-DFN2510-10
Peak Pulse Power 52 watts 52 watts 52 watts
VC 9.5 volts 9.5 volts
Unlock Full Specs
to access all available technical data