Littelfuse, Inc. Ultralow VF Schottky DSTF30100S

Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet
Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralow VF Schottky - DSTF30100S - Littelfuse, Inc.
Rosemont, IL, United States
Ultralow VF Schottky
DSTF30100S
Ultralow VF Schottky DSTF30100S
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Supplier's Site Datasheet
Single Diodes - F7449-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F7449-ND
Single Diodes F7449-ND
Diode Schottky 100V 30A Through Hole ITO-220AB

Diode Schottky 100V 30A Through Hole ITO-220AB

Buy Now Datasheet
Schottky 100V Diode and Rectifier - 280-DSTF30100S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V Diode and Rectifier
280-DSTF30100S
Schottky 100V Diode and Rectifier 280-DSTF30100S
Rectifier Diode, Schottky, 1 Phase, 1 Element, 100V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DSTF30100S from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSTF30100S can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 100V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DSTF30100S from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSTF30100S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rect, 100V, 30A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6431 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 100V, 30A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6431
Schottky Rect, 100V, 30A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6431
SCHOTTKY RECT, 100V, 30A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Single ; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, 100V, 30A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Single; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DSTF30100S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSTF30100S
Discrete Semiconductor Products - Diodes - Rectifiers DSTF30100S
DIODE SCHOTTKY 100V 30A ITO220AB

DIODE SCHOTTKY 100V 30A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSTF30100S
Schottky Diodes & Rectifiers DSTF30100S
Schottky Diodes & Rectifiers 100V 30A

Schottky Diodes & Rectifiers 100V 30A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number DSTF30100S F7449-ND 280-DSTF30100S 31AC6431 DSTF30100S DSTF30100S
Product Name Ultralow VF Schottky Single Diodes Schottky 100V Diode and Rectifier Schottky Rect, 100V, 30A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-220; ITO-220AB ITO-220AB TO-220 TO-220-2
VF 0.9000 volts 0.9000 volts 0.9000 volts
IF 30000 mA 30000 mA
IFSM 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAT24-02LS E6327 - 231550-BAT24-02LS E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type Schottky; Schottky - Single
Life Cycle Stage Active
View Details
2 suppliers
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
High Voltage Power Rectifiers - HRSCKV200K3 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 300 mA
trr 2500 ns
View Details
Rectifier Diodes, Type LLD - Model: YG982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 300 volts
View Details