Diode Schottky 15V 20A Through Hole TO-220AC
Manufacturer: IXYS
Win Source Part Number: 203483-DSS20-0015B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 20A
Current - Reverse Leakage @ Vr: 10mA @ 15V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 15V 20A TO220AC
DIODE SCHOTTKY 15V 20A TO220AC
Schottky Diodes & Rectifiers 20 Amps 15V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | DSS20-0015B-ND | 203483-DSS20-0015B | DSS20-0015B | DSS20-0015B | DSS20-0015B |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSS20-0015B | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |