Diode Standard 400V 60A Through Hole TO-247
Manufacturer: IXYS
Win Source Part Number: 1169844-DSEP60-04A
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 650μA @ 400V
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-247 (HA)
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): STTH6004W; DSEP60-04A; VS-60EPU04HN3; APT60D40B;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 60A TO247
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | DSEP60-04A-ND | 1169844-DSEP60-04A | DSEP60-04A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP60-04A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | ||
| VF | 1.5 volts | 1.5 volts | |
| VR | 400 volts |