Diode Standard 1200V 26A Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 050937-DSEI30-12A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 26A
Voltage - Forward (Vf) (Max) @ If: 2.55V @ 30A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 750μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Family Name: DSEI30-12A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ISL9R30120G2; APT30DQ120B; APT30D120B; APT30DQ120BG;
Introduction Date: October 22, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1.2KV 26A TO247AD
DIODE GEN PURP 1.2KV 26A TO247AD
DIODE GEN PURP 1.2KV 26A TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | DSEI30-12A-ND | 050937-DSEI30-12A | DSEI30-12A | DSEI30-12A | 401-DSEI30-12A | DSEI30-12A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEI30-12A | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | DIODE GEN PURP 1.2KV 26A TO247AD | Single Diodes |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 2.55 volts | 2.55 volts | 2.55 volts | 2.55 volts | ||
| VR | 1200 volts | 1200 volts | 1200 volts | |||
| IR | 0.7500 mA | 0.7500 mA | 0.7500 mA |