Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Single die in PDFN5x6-8L package
Diode Schottky 60V 20A Surface Mount 8-PDFN (5x6)
Diode Schottky 60V 20A Surface Mount 8-PDFN (5x6)
Diode Schottky 60V 20A Surface Mount 8-PDFN (5x6)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon, DFNWB5X6-8L, 8 PIN Product overview: DST2060DJF from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DST2060DJF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 60V 20A
DIODE SCHOTTKY 60V 20A 8DFN
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | DST2060DJF | F7426DKR-ND | 280-DST2060DJF | DST2060DJF | DST2060DJF |
| Product Name | Ultralow VF Schottky | Single Diodes | Schottky 60V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | PDFNWB5?-8L | PDFN-8 | |||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.7500 volts | 0.7500 volts | |||
| IF | 20000 mA |