Manufacturer: Diodes Incorporated
Win Source Part Number: 752983-DT6250-06MR-1
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 6
Current - Peak Pulse (10/1000μs): 4A (8/20μs)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 10V
10V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP
10V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP
10V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP
TVS DIODE 5VWM 10VC 8-MSOP Product overview: DT6250-06MR-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT6250-06MR-13 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 10VC 8-MSOP
TVS DIODE 5VWM 10VC 8-MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 752983-DT6250-06MR-13 | DT6250-06MR-13DICT-ND | 144-DT6250-06MR-13 | DT6250-06MR-13 | DT6250-06MR-13 |
| Product Name | TVS - TVS - Diodes - DT6250-06MR-13 | TVS Diodes | MSOP TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||
| VR | 5 volts | ||||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Configuration | Single | Single |