Littelfuse, Inc. Schottky 100V 16A Diode and Rectifier DSS16-01A

Description
DIODE SCHOTTKY 100V 16A TO220AC Product overview: DSS16-01A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS16-01A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 16A TO220AC Product overview: DSS16-01A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS16-01A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 16A Diode and Rectifier - 280-DSS16-01A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 16A Diode and Rectifier
280-DSS16-01A
Schottky 100V 16A Diode and Rectifier 280-DSS16-01A
DIODE SCHOTTKY 100V 16A TO220AC Product overview: DSS16-01A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS16-01A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 16A TO220AC Product overview: DSS16-01A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS16-01A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - DSS16-01A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSS16-01A-ND
Single Diodes DSS16-01A-ND
Diode Schottky 100V 16A Through Hole TO-220AC

Diode Schottky 100V 16A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - DSS16-01A - 917685-DSS16-01A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSS16-01A
917685-DSS16-01A
Diodes, Rectifiers - Single - DSS16-01A 917685-DSS16-01A
Manufacturer: IXYS Win Source Part Number: 917685-DSS16-01A Features: Diode Schottky 100 V 16A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: DSS16 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 917685-DSS16-01A
Features: Diode Schottky 100 V 16A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: DSS16
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSS16-01A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSS16-01A
Discrete Semiconductor Products - Diodes - Rectifiers DSS16-01A
DIODE SCHOTTKY 100V 16A TO220AC

DIODE SCHOTTKY 100V 16A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSS16-01A
Schottky Diodes & Rectifiers DSS16-01A
Schottky Diodes & Rectifiers DIODE SCHOTTKY 100V 16A TO-220AC

Schottky Diodes & Rectifiers DIODE SCHOTTKY 100V 16A TO-220AC

Buy Now Datasheet
Single Diodes - DSS16-01A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DSS16-01A
Single Diodes DSS16-01A
DIODE SCHOTTKY 100V 16A TO220AC

DIODE SCHOTTKY 100V 16A TO220AC

Supplier's Site
Diode - 24741651 - Radwell International
Willingboro, NJ, United States
DIODE, SCHOTTKY, THROUGH HOLE MOUNTING, 16 A FORWARD CURRENT, 230 A FORWARD SURGE CURRENT, 5 MA REVERSE CURRENT, 100 V REVERSE VOLTAGE, 640 MV FORWARD VOLTAGE, 105 W POWER DISSIPATION. FREE 2 YEAR RADWELL WARRANTY

DIODE, SCHOTTKY, THROUGH HOLE MOUNTING, 16 A FORWARD CURRENT, 230 A FORWARD SURGE CURRENT, 5 MA REVERSE CURRENT, 100 V REVERSE VOLTAGE, 640 MV FORWARD VOLTAGE, 105 W POWER DISSIPATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode -  - Radwell International
Willingboro, NJ, United States
Diode
Diode
IXYS Semiconductors DSS16-01A

IXYS Semiconductors DSS16-01A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes General Purpose Diodes
Product Number 280-DSS16-01A DSS16-01A-ND 917685-DSS16-01A DSS16-01A DSS16-01A DSS16-01A 24741651
Product Name Schottky 100V 16A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - DSS16-01A Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Diode
Package Tube TO-220; TO-220AC TO-220 TO-220AC-2 TO-220; TO-220-2
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222898P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
High-voltage switching diode - BAS20,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
9 suppliers
Schottky Barrier diode - HR1N5822 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3000 mA
Tj 125 C (257 F)
View Details