Manufacturer: IXYS
Win Source Part Number: 040111-DSEI60-02A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 69A
Voltage - Forward (Vf) (Max) @ If: 1.08V @ 60A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Family Name: DSEI60-02A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UF8025;
Introduction Date: October 22, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Diode Standard 200V 69A Through Hole TO-247AD
DIODE GEN PURP 200V 69A TO247AD
DIODE GEN PURP 200V 69A TO247AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 040111-DSEI60-02A | DSEI60-02A-ND | DSEI60-02A | DSEI60-02A | DSEI60-02A |
| Product Name | Diodes, Rectifiers - Single - DSEI60-02A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1.08 volts | 1.08 volts | 1.08 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.0500 mA | 0.0500 mA |