Manufacturer: IXYS
Win Source Part Number: 1169988-DSS60-0045B
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Diode Schottky 45V 60A Through Hole TO-247AD
Schottky Diodes & Rectifiers 60 Amps 45V
DIODE SCHOTTKY 45V 60A TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1169988-DSS60-0045B | DSS60-0045B-ND | DSS60-0045B | DSS60-0045B |
| Product Name | Diodes, Rectifiers - Single - DSS60-0045B | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |