Diode Standard 1200V 12A Surface Mount TO-263HV
Win Source Part Number: 1172962-DSEP12-12AZ-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2.62 V @ 15 A
Reverse Recovery Time (trr): 40 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1200 V
Capacitance @ Vr, F: 5pF @ 600V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263HV
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: 238-DSEP12-12AZ-TRLT
Base Product Number: DSEP12
Discrete Semiconductor Modules PWR DISC-FRED
DIODE GEN PURP 1.2KV 12A TO263HV
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 238-DSEP12-12AZ-TRLTR-ND | 1172962-DSEP12-12AZ-TRL | DSEP12-12AZ-TRL | DSEP12-12AZ-TRL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Type | Standard | |||
| VF | 2.62 volts | 2.62 volts | ||
| VR | 1200 volts |