Zilog Single Diodes DSEI36-06AS-TUB

Description
Diode Standard 600V 37A Surface Mount TO-263AA
Request a Quote Datasheet
Description
Diode Standard 600V 37A Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DSEI36-06AS-TUB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSEI36-06AS-TUB-ND
Single Diodes DSEI36-06AS-TUB-ND
Diode Standard 600V 37A Surface Mount TO-263AA

Diode Standard 600V 37A Surface Mount TO-263AA

Buy Now Datasheet
Diodes, Rectifiers - Single - DSEI36-06AS-TUB - 773418-DSEI36-06AS-TUB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSEI36-06AS-TUB
773418-DSEI36-06AS-TUB
Diodes, Rectifiers - Single - DSEI36-06AS-TUB 773418-DSEI36-06AS-TUB
Manufacturer: IXYS Win Source Part Number: 773418-DSEI36-06AS-T UB Series: FRED Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 37A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 37A Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 773418-DSEI36-06AS-TUB
Series: FRED
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 37A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 37A
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEI36-06AS-TUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEI36-06AS-TUB
Discrete Semiconductor Products - Diodes - Rectifiers DSEI36-06AS-TUB
DIODE GEN PURP 600V 37A TO263AA

DIODE GEN PURP 600V 37A TO263AA

Supplier's Site
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
DSEI36-06AS-TUB
Discrete Semiconductor Modules DSEI36-06AS-TUB
Discrete Semiconductor Modules PWR DISC-FRED

Discrete Semiconductor Modules PWR DISC-FRED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Diodes
Product Number DSEI36-06AS-TUB-ND 773418-DSEI36-06AS-TUB DSEI36-06AS-TUB DSEI36-06AS-TUB
Product Name Single Diodes Diodes, Rectifiers - Single - DSEI36-06AS-TUB Discrete Semiconductor Products - Diodes - Rectifiers Discrete Semiconductor Modules
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.6 volts 1.6 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219514 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Rectifier Diode - HR2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 2000 mA
trr 60 ns
View Details
RF Diodes - BAR88-07LRHE6327-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package 4-XFDFN
View Details
3 suppliers