STMicroelectronics, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DSL04-018SC6

Description
Win Source Part Number: 1381957-DSL04-018SC6 Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 pcs Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 21V Voltage - Clamping (Max) @ Ipp: 39V Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz Current - Peak Pulse (10/1000µs): 15A Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: DSL04 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381957-DSL04-018SC6 Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 pcs Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 21V Voltage - Clamping (Max) @ Ipp: 39V Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz Current - Peak Pulse (10/1000µs): 15A Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: DSL04 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1381957-DSL04-018SC6 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1381957-DSL04-018SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1381957-DSL04-018SC6
Win Source Part Number: 1381957-DSL04-018SC6 Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 pcs Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 21V Voltage - Clamping (Max) @ Ipp: 39V Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz Current - Peak Pulse (10/1000µs): 15A Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: DSL04 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381957-DSL04-018SC6
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 21V
Voltage - Clamping (Max) @ Ipp: 39V
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 15A
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: DSL04
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
TVS Diodes - DSL04-018SC6-ND - DigiKey
Thief River Falls, MN, United States
39V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6

39V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DSL04-018SC6
TVS Protection Diode 144-DSL04-018SC6
Low capacitance TVS for high speed lines such as xDSL Product overview: DSL04-018SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL04-018SC6 can be used for catalog matching and distributor lookup.

Low capacitance TVS for high speed lines such as xDSL Product overview: DSL04-018SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL04-018SC6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DSL04-018SC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DSL04-018SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DSL04-018SC6
TVS DIODE 18VWM 39VC SOT23-6

TVS DIODE 18VWM 39VC SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1381957-DSL04-018SC6 DSL04-018SC6-ND 144-DSL04-018SC6 DSL04-018SC6
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6
VC 39 volts 39 volts 39 volts
VBR 21 volts 21 volts 21 volts
CT 3 pF
Unlock Full Specs
to access all available technical data