STMicroelectronics, Inc. TVS Diodes DSL03-024SC6

Description
55V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet
Description
55V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-11861-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11861-6-ND
TVS Diodes 497-11861-6-ND
55V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

55V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-11861-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11861-2-ND
TVS Diodes 497-11861-2-ND
55V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

55V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-11861-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11861-1-ND
TVS Diodes 497-11861-1-ND
55V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

55V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DSL03-024SC6
TVS Protection Diode 144-DSL03-024SC6
Low capacitance TVS for high speed lines such as xDSL Product overview: DSL03-024SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL03-024SC6 can be used for catalog matching and distributor lookup.

Low capacitance TVS for high speed lines such as xDSL Product overview: DSL03-024SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL03-024SC6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - DSL03-024SC6 - 850259-DSL03-024SC6 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DSL03-024SC6
850259-DSL03-024SC6
TVS - TVS - Diodes - DSL03-024SC6 850259-DSL03-024SC6
Manufacturer: STMicroelectronics Win Source Part Number: 850259-DSL03-024SC6 Series: DSL Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: DSL03 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-11861-6, 497-11861-1, 497-11861-2, DSL03024SC6

Manufacturer: STMicroelectronics
Win Source Part Number: 850259-DSL03-024SC6
Series: DSL
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: DSL03
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-11861-6, 497-11861-1, 497-11861-2, DSL03024SC6

Buy Now Datasheet
TVS Diodes DSL03-024SC6
TVS DIODE 24VWM 55VC SOT23-6

TVS DIODE 24VWM 55VC SOT23-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DSL03-024SC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DSL03-024SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DSL03-024SC6
TVS DIODE 24VWM 55VC SOT23-6

TVS DIODE 24VWM 55VC SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-11861-6-ND 144-DSL03-024SC6 850259-DSL03-024SC6 DSL03-024SC6 DSL03-024SC6
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - DSL03-024SC6 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT23; SOT-23-6 Cut Tape SOT23; SOT-23-6 SOT23; SOT-23-6
VC 55 volts 55 volts 55 volts
VBR 28 volts 28 volts 28 volts
Unlock Full Specs
to access all available technical data