Manufacturer: ON Semiconductor
Win Source Part Number: 014903-DSP10G-TR-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 2-SHP
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 600V 1A 2SHP Product overview: DSP10G-TR-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSP10G-TR-E can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Surface Mount 2-SHP
DIODE GEN PURP 600V 1A 2SHP
DIODE GEN PURP 600V 1A 2SHP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 014903-DSP10G-TR-E | 280-DSP10G-TR-E | DSP10G-TR-EOSTR-ND | DSP10G-TR-E | DSP10G-TR-E |
| Product Name | Diodes, Rectifiers - Single - DSP10G-TR-E | 600V 1A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0100 mA | 0.0100 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) |