Diode Standard 600V 10A Through Hole TO-220AC
Manufacturer: IXYS
Win Source Part Number: 050948-DSEP8-06B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 2.66V @ 10A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 60μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 10A TO220AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | DSEP8-06B-ND | 050948-DSEP8-06B | DSEP8-06B | DSEP8-06B |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP8-06B | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Type | Standard | |||
| VF | 2.66 volts | 2.66 volts | ||
| VR | 600 volts |