Toshiba Electronics (UK) Ltd Diodes, Rectifiers - Single - DSR01S30SL,L3F DSR01S30SL,L3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 119001-DSR01S30SL,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 620mV @ 100mA Current - Reverse Leakage @ Vr: 700nA @ 30V Capacitance @ Vr, F: 8.2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SL2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 119001-DSR01S30SL,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 620mV @ 100mA Current - Reverse Leakage @ Vr: 700nA @ 30V Capacitance @ Vr, F: 8.2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SL2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DSR01S30SL,L3F - 119001-DSR01S30SL,L3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSR01S30SL,L3F
119001-DSR01S30SL,L3F
Diodes, Rectifiers - Single - DSR01S30SL,L3F 119001-DSR01S30SL,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 119001-DSR01S30SL,L3 F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 620mV @ 100mA Current - Reverse Leakage @ Vr: 700nA @ 30V Capacitance @ Vr, F: 8.2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SL2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 119001-DSR01S30SL,L3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 620mV @ 100mA
Current - Reverse Leakage @ Vr: 700nA @ 30V
Capacitance @ Vr, F: 8.2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SL2
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - DSR01S30SLL3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSR01S30SLL3FCT-ND
Single Diodes DSR01S30SLL3FCT-ND
Diode Schottky 30V 100mA Surface Mount SL2

Diode Schottky 30V 100mA Surface Mount SL2

Buy Now Datasheet
Single Diodes - DSR01S30SLL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSR01S30SLL3FTR-ND
Single Diodes DSR01S30SLL3FTR-ND
Diode Schottky 30V 100mA Surface Mount SL2

Diode Schottky 30V 100mA Surface Mount SL2

Buy Now Datasheet
Single Diodes - DSR01S30SLL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSR01S30SLL3FDKR-ND
Single Diodes DSR01S30SLL3FDKR-ND
Diode Schottky 30V 100mA Surface Mount SL2

Diode Schottky 30V 100mA Surface Mount SL2

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-DSR01S30SL,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-DSR01S30SL,L3F
Schottky 30V 100MA Diode and Rectifier 280-DSR01S30SL,L3F
DIODE SCHOTTKY 30V 100MA SL2 Product overview: DSR01S30SL,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSR01S30SL,L3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA SL2 Product overview: DSR01S30SL,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSR01S30SL,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSR01S30SL,L3F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSR01S30SL,L3F
Discrete Semiconductor Products - Diodes - Rectifiers DSR01S30SL,L3F
DIODE SCHOTTKY 30V 100MA SL2

DIODE SCHOTTKY 30V 100MA SL2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 119001-DSR01S30SL,L3F DSR01S30SLL3FCT-ND 280-DSR01S30SL,L3F DSR01S30SL,L3F
Product Name Diodes, Rectifiers - Single - DSR01S30SL,L3F Single Diodes Schottky 30V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data