Littelfuse, Inc. Single Diodes DSEP29-12A

Description
Diode Standard 1200V 30A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 1200V 30A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DSEP29-12A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSEP29-12A-ND
Single Diodes DSEP29-12A-ND
Diode Standard 1200V 30A Through Hole TO-220AC

Diode Standard 1200V 30A Through Hole TO-220AC

Buy Now Datasheet
END - OF - LIFE - DSEP29-12A - 1169834-DSEP29-12A - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - DSEP29-12A
1169834-DSEP29-12A
END - OF - LIFE - DSEP29-12A 1169834-DSEP29-12A
Manufacturer: IXYS Win Source Part Number: 1169834-DSEP29-12A Series: HiPerFRED Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -55°C ~ 175°C Family Name: DSEP29-12A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 2.75V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): MD2412; IDH18E120XK; IDH18E120; Introduction Date: October 30, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1169834-DSEP29-12A
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: DSEP29-12A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 2.75V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): MD2412; IDH18E120XK; IDH18E120;
Introduction Date: October 30, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2KV 30A Diode and Rectifier - 280-DSEP29-12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 30A Diode and Rectifier
280-DSEP29-12A
1.2KV 30A Diode and Rectifier 280-DSEP29-12A
DIODE GEN PURP 1.2KV 30A TO220AC Product overview: DSEP29-12A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP29-12A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 30A TO220AC Product overview: DSEP29-12A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP29-12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - DSEP29-12A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DSEP29-12A
Single Diodes DSEP29-12A
DIODE GEN PURP 1.2KV 30A TO220AC

DIODE GEN PURP 1.2KV 30A TO220AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEP29-12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEP29-12A
Discrete Semiconductor Products - Diodes - Rectifiers DSEP29-12A
DIODE GEN PURP 1.2KV 30A TO220AC

DIODE GEN PURP 1.2KV 30A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DSEP29-12A
Rectifiers DSEP29-12A
Rectifiers 29 Amps 1200V

Rectifiers 29 Amps 1200V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Step Recovery Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number DSEP29-12A-ND 1169834-DSEP29-12A 280-DSEP29-12A DSEP29-12A DSEP29-12A DSEP29-12A
Product Name Single Diodes END - OF - LIFE - DSEP29-12A 1.2KV 30A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
VF 2.75 volts 2.75 volts 2.75 volts
VR 1200 volts 1200 volts
IR 0.2500 mA 0.2500 mA
Unlock Full Specs
to access all available technical data