Diode Standard 1200V 12A Surface Mount TO-263HV
Discrete Semiconductor Modules PWR DISC-FRED
DIODE GEN PURP 1.2KV 12A TO263HV
DIODE GEN PURP 1.2KV 12A TO263HV
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 238-DSEP12-12BZ-TUB-ND | DSEP12-12BZ-TUB | DSEP12-12BZ-TUB | DSEP12-12BZ-TUB |
| Product Name | Single Diodes | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Diode Applications | Discrete Semiconductor Modules | |||
| Life Cycle Stage | Active | |||
| VF | 3.25 volts | 3.25 volts |