Manufacturer: IXYS
Win Source Part Number: 050949-DSI30-08A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.29V @ 30A
Current - Reverse Leakage @ Vr: 40μA @ 800V
Capacitance @ Vr, F: 10pF @ 400V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263 (D2Pak)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Diode Standard 800V 30A Through Hole TO-220AC
DIODE, STANDARD, 30A, 800V, TO220AB, REPETITIVE REVERSE VOLTAGE VRRM MAX:800V, FORWARD CURRENT IF(AV):30A, DIODE CONFIGURATION:SINGLE
DIODE GEN PURP 800V 30A TO220AC
IXYS SEMICONDUCTOR DSI30-08A Standard Power Diode, Avalanche, Single, 800 V, 30 A, 1.25 V, 300 A, 150 C
| Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | 050949-DSI30-08A | DSI30-08A-ND | 24741675 | DSI30-08A | 401-DSI30-08A | DSI30-08A |
| Product Name | Diodes, Rectifiers - Single - DSI30-08A | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | IXYS SEMICONDUCTOR DSI30-08A Standard Power Diode, Avalanche, Single, 800 V, 30 A, 1.25 V, 300 A, 150 C | Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.29 volts | 1.29 volts | 1.29 volts | |||
| VR | 800 volts | 800 volts | ||||
| IR | 0.0400 mA | 1 mA | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 150 C (-40 to 302 F) |