DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
90
100
110
120
130
140
143
144
145
146
147
148
149
150
151
152
153
154
155
160
170
180
190
200
210
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 1.68V@3A 35NS INDEPENDENT TYPE 3 | |
| 1.7V@5.0A 35NS INDEPENDENT TYPE | |
| 1.7V@5A 35NS 5A 600V SMBF | |
| 1.7V@5A 35NS 5A 600V SMC | |
| 10.5V (Typ) Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17 | |
| 10.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) | |
| 10.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553 | |
| 10V (Typ) Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount PG-WLL-2-3 | |
| 10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-WLL-2-3 | |
| 10V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17 | |
| 10V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1 | |
| 10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 16-WDFN (4x1.6) | |
| 10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-DSN (0.60x0.30) | |
| 10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-963 | |
| 11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1) | |
| 11.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3) | |
| 11.9V Clamp 10.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723 | |
| 11A@8/20US 100W@8/20US 9V 5V 3.3 | |
| 11A@8/20US 143W@8/20US 13V 8.5V | |
| 11V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount ST0201 | |
| 11V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-WLL-2-3 | |
| 11V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-9-1 | |
| 11V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-1 | |
| 11V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount | |
| 11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6) | |
| 11V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17 | |
| 11V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19 | |
| 11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 12.1V (Typ) Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-3 | |
| 12.3V Clamp 8.7A Ipp Tvs Diode Surface Mount SOD-882 | |
| 12.4V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) | |
| 12.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SOD-882 | |
| 12.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353 | |
| 12.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 12V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount P/PG-WLL-2-2 | |
| 12V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-SC74-6 | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DSN (0.60x0.30) | |
| 12V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN0808-4 | |
| 12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6) | |
| 12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) | |
| 12V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 12V, 110W, BI-DIRECTIONAL, TRANS | |
| 13.3V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723 | |
| 13.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 13.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 13V (Typ) Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount | |
| 13V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT363-6 | |
| 13V Clamp 12A Ipp Tvs Diode Surface Mount SOD-523 | |
| 13V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3 | |
| 13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount P/PG-WLL-2-2 | |
| 13V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17 | |
| 13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SG-WLL-2-1 | |
| 14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 14.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount PG-SC79-2-1 | |
| 14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount P/PG-WLL-2-2 | |
| 14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1) | |
| 14V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1 | |
| 14V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOD323-2 | |
| 14V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT23 | |
| 14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20 | |
| 14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4 | |
| 15.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 15.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT323 | |
| 15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT363-6 | |
| 15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-4-7 | |
| 15V Clamp 125A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2 | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-1 | |
| 15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT363-6 | |
| 15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSFP-3 | |
| 15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-3-7 | |
| 16V Clamp 12A Ipp Tvs Diode Surface Mount SOT-23 | |
| 16V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006 | |
| 16V, 110W, BI-DIRECTIONAL, TRANS | |
| 17.5V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount DFN1608-2 | |
| 17V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4 | |
| 17V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17 | |
| 17V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-1 | |
| 17V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1 | |
| 17V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2 | |
| 18.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 18.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1 | |
| 18.5V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1 | |
| 18.6V Clamp 11.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 1V@5A 35NS INDEPENDENT 5A 200V S | |
| 20A@8/20US 260W@8/20US 11V 8.2V | |
| 20V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006 | |
| 20V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 20V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-2 | |
| 20V Clamp 86A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2 | |
| 21V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount DFN2020-3L | |
| 21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17 | |
| 21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20 | |
| 21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-1 | |
| 21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4 | |
| 22V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2 | |
| 23.7V Clamp 5.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723 | |
| 23V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3 | |
| 23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20 | |
| 23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4 | |
| 24V (Typ) Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 24V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DFN2020-3L | |
| 24V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L | |
| 24V, 130W, BI-DIRECTIONAL, TRANS | |
| 25V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount PG-SC79-2-1 | |
| 25V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount PG-WLL-2-3 | |
| 25V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2 | |
| 25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3 | |
| 26V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) | |
| 26V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-1 | |
| 27V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount P/PG-WLL-2-2 | |
| 28V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19 | |
| 28V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-7 | |
| 28V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-9-1 | |
| 28V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-1 | |
| 28V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-3 | |
| 28V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount DFN2020-3L | |
| 28V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20 | |
| 28V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-3 | |
| 28V Clamp Ipp Tvs Diode Surface Mount SG-WLL-2-2 | |
| 29V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19 | |
| 29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20 | |
| 29V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSNP-2-2 | |
| 3.8V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-WLL-2-3 | |
| 30V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3 | |
| 30V (Typ) Clamp Ipp Tvs Diode Surface Mount SC-70-6 | |
| 30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20 | |
| 30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-4 | |
| 30V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2 | |
| 30V, 130W, BI-DIRECTIONAL, AUTOM | |
| 30V, 130W, BI-DIRECTIONAL, STAND | |
| 32V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount P/PG-WLL-2-2 | |
| 33V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount DFN2020-3L | |
| 33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 35NS, 5A, 200V, SUPER FAST RECOV | |
| 35NS, 5A, 400V, SUPER FAST RECOV | |
| 35NS, 5A, 600V, SUPER FAST RECOV | |
| 35V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSNP-2-2 | |
| 35V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2 | |
| 35V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 38V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount DFN2020-3 | |
| 3A 600V SMBF | |
| 40V (Typ) Clamp Ipp Tvs Diode Surface Mount PG-TSSLP-2-1 | |
| 40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006 | |
| 41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1 | |
| 41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT23 | |
| 43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 44.5V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20 | |
| 44.5V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4 | |
| 44V Clamp 7.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 48V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount PG-TSLP-2-20 | |
| 48V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount PG-TSSLP-2-4 | |
| 4A@8/20US 48W@8/20US 12V 9V 5V D | |
| 4A@8/20US 55W@8/20US 13V 8.5V 5V | |
| 5.7V (Typ) Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount PG-WLL-2-3 | |
| 53.5V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2 | |
| 55V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-1 | |
| 5A@8/20US 60W@8/20US 10V 3.3V DF | |
| 5V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount P/PG-WLL-2-2 | |
| 6.5A@8/20US 52W@8/20US 8V 7.2V 5 | |
| 6.5V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-DSN (0.44x0.23) | |
| 6.5V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3) | |
| 6.5V (Typ) Clamp Ipp Tvs Diode Surface Mount 3-DSN (0.73x0.25) | |
| 6.5V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3) | |
| 6.5V Clamp 16A Ipp Tvs Diode Surface Mount 2-DSN (0.44x0.23) | |
| 6.5V Clamp 16A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 6.6V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount PG-WLL-2-3 | |
| 6.8V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60) | |
| 6.8V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17 | |
| 6.8V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-1 | |
| 60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L | |
| 6V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-2 | |
| 6V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3 | |
| 7.5V Clamp 13.3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 7.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-2 | |
| 7.5V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3 | |
| 7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) | |
| 7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-1123 | |
| 8.1V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19 | |
| 8.1V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-3 | |
| 8.1V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19 | |
| 8.1V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-3 | |
| 8.4V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 3-X2SON (1.3x0.6) | |
| 8.4V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 3-X2SON (1x0.6) | |
| 8.5V Clamp Ipp Tvs Diode Surface Mount 8-SOP | |
| 8.8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20 | |
| 8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-4 | |
| 9.1V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-X3DFN (0.53x0.93) | |
| 9.2V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount | |
| 9.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-1123 | |
| 9.6V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-3 | |
| 950MV 35NS 5A 200V SMC | |
| 9V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount ST0201 | |
| 9V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19 | |
| 9V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount | |
| 9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-4-7 | |
| AUTOMOTIVE, 36-V, TWO-CHANNEL, B | |
| AUTOMOTIVE, TWO-CHANNEL BIDIRECT | |
| Clamp Ipp Tvs Diode Surface Mount 2-FlipChip | |
| Clamp Ipp Tvs Diode Surface Mount SOD-523 | |
| Clamp Ipp Tvs Diode Surface Mount SOD-923 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-1123 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23 | |
| Clamp Ipp Tvs Diode Surface Mount TSLP-5-2 | |
| Clamp Ipp Tvs Diode | |
| DIODE GEN PURP 400V 3A DO214AA | |
| DIODE GEN PURP 400V 3A DO214AB | |
| DIODE GEN PURP 400V 3A SMC | |
| DIODE GEN PURP 600V 3A DO214AA | |
| DIODE GEN PURP 600V 3A DO214AB | |
| DIODE GEN PURP 600V 3A SMB | |
| DIODE GEN PURP 600V 3A SMC | |
| Diode Standard 100V 5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 150V 5A Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 200V 5A DO214AB | |
| Diode Standard 200V 5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 300V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 300V 5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 400V 3A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 400V 3A DO214AA | |
| DIODE STANDARD 400V 3A DO214AB | |
| DIODE STANDARD 400V 3A SMB | |
| Diode Standard 400V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 400V 3A Surface Mount SMB/DO-214AA | |
| DIODE STANDARD 400V 5A DO214AB | |
| DIODE STANDARD 400V 5A SMC | |
| Diode Standard 400V 5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 500V 3A (DC) Surface Mount DO-214AA (SMB) | |
| DIODE STANDARD 500V 3A DO214AB | |
| Diode Standard 500V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 50V 5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 600V 3A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 600V 3A DO214AA | |
| DIODE STANDARD 600V 3A DO214AB | |
| DIODE STANDARD 600V 3A SMB | |
| Diode Standard 600V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 600V 3A Surface Mount SMB/DO-214AA | |
| Diode Standard 600V 3A Surface Mount SMC (DO-214AB) | |
| DIODE STANDARD 600V 5A DO214AB | |
| DIODE STANDARD 600V 5A SMBF | |
| DIODE STANDARD 600V 5A SMC | |
| Diode Standard 600V 5A Surface Mount DO-214AB (SMC) | |
| DIODESUPER FAST600V5ASMC | |
| ESD 36V,DFN1610-2 | |
| ESD PROTECTION DEVICES,SOD-523 | |
| ESD, 0603, 5.5V, 5V, 0.2A, BI | |
| ESD, DFN1006-2, 14.5V, 14V, 5 | |
| ESD, DFN2510, 7.5V, 5V, 0.2A, | |
| ESD, SOD-323, 45V, 24V, 1A, B | |
| ESD,2.1V,DFN1006-2L | |
| ESD188B1W0201E6327XT SA1 | |
| ESD4A45PLC1508 | |
| IC | |
| INDEPENDENT TYPE 3A 1.25V@3A 400 | |
| PROTECTION DEVICES | |
| RECTIFIER, SUPER FAST, 3A, 600V, | |
| TVS DIODE 1.8VWM 7.5VC SOD523 | |
| TVS DIODE 1.8VWM 8.5VC 0201A | |
| TVS DIODE 1.8VWM 8.5VC 2DFN1006 | |
| TVS DIODE 10VWM 29VC PGTSNP22 | |
| TVS DIODE 12VWM 17VC SOD-523 | |
| TVS DIODE 12VWM 20VC 0201A | |
| TVS DIODE 12VWM 21VC SOT23-3 | |
| TVS DIODE 12VWM 23VC 2X1SON | |
| TVS DIODE 12VWM 24VC SOD-323F | |
| TVS DIODE 12VWM 25VC 2DFN1006 | |
| TVS DIODE 12VWM 25VC DFN16102 | |
| TVS DIODE 12VWM 25VC SOD-323F | |
| TVS DIODE 12VWM 25VC SOD323 | |
| TVS DIODE 12VWM 27VC SOD-523 | |
| TVS DIODE 12VWM 28VC SOD323 | |
| TVS DIODE 12VWM 28VC SOD523 | |
| TVS DIODE 12VWM 28VC SOT23 | |
| TVS DIODE 12VWM 30VC DFN10062L | |
| TVS DIODE 12VWM 30VC DFN16102L | |
| TVS DIODE 12VWM 30VC DFN20203L | |
| TVS DIODE 12VWM 30VC SOT-23 | |
| TVS DIODE 12VWM 30VC SOT23 | |
| TVS DIODE 15VWM 24VWM SOD323 | |
| TVS DIODE 15VWM 28.5VC SOD323 | |
| TVS DIODE 15VWM 29VC SOD-323F | |
| TVS DIODE 15VWM 30VC 2DFN1006 | |
| TVS DIODE 15VWM 30VC SOD-523 | |
| TVS DIODE 15VWM 30VC SOT-23 | |
| TVS DIODE 15VWM 30VC SOT23 | |
| TVS DIODE 15VWM 32VC DFN16102L | |
| TVS DIODE 15VWM 32VC SOD523 | |
| TVS DIODE 15VWM 35VC DFN10062L | |
| TVS DIODE 15VWM 35VC DFN16082 | |
| TVS DIODE 15VWM 35VC PGTSNP22 | |
| TVS DIODE 15VWM 35VC SOD-323 | |
| TVS DIODE 15VWM 35VC SOD323 | |
| TVS DIODE 15VWM 35VC SOD523 | |
| TVS DIODE 15VWM 35VC SOT23 | |
| TVS DIODE 15VWM 38VC SOD323 | |
| TVS DIODE 15VWM 38VC SOT23 | |
| TVS DIODE 16VWM 29VC DFN10062W | |
| TVS DIODE 16VWM 34VC UMD3F | |
| TVS DIODE 18VWM 38VC DFN16102L | |
| TVS DIODE 18VWM 38VC SOD323 | |
| TVS DIODE 18VWM 40VC SOD323 | |
| TVS DIODE 18VWM 42VC 2DFN1006 | |
| TVS DIODE 2.1VWM 5.7V PGWLL23 | |
| TVS DIODE 2.5VWM 6.4VC 2-DFN1006 | |
| TVS DIODE 24VWM 35VC SOD-323 | |
| TVS DIODE 24VWM 36VC SOT23-3 | |
| TVS DIODE 24VWM 37VC SC703 | |
| TVS DIODE 24VWM 37VC SOD323 | |
| TVS DIODE 24VWM 37VC SOT23-3 | |
| TVS DIODE 24VWM 37VC SOT233 | |
| TVS DIODE 24VWM 42VC SOD-323 | |
| TVS DIODE 24VWM 42VC SOD-323F | |
| TVS DIODE 24VWM 42VC SOD323 | |
| TVS DIODE 24VWM 42VC SOD323F | |
| TVS DIODE 24VWM 43VC DFN16102 | |
| TVS DIODE 24VWM 44VC SOD323 | |
| TVS DIODE 24VWM 44VC SOD523 | |
| TVS DIODE 24VWM 44VC SOT-23 | |
| TVS DIODE 24VWM 44VC SOT23 | |
| TVS DIODE 24VWM 45VC 0201A | |
| TVS DIODE 24VWM 45VC DFN10062L | |
| TVS DIODE 24VWM 45VC UMD3F | |
| TVS DIODE 24VWM 48VC DFN16082 | |
| TVS DIODE 24VWM 50VC SOD323 | |
| TVS DIODE 24VWM 55VC 2DFN1006 | |
| TVS DIODE 27VWM 65VC SOD323 | |
| TVS DIODE 27VWM 70VC SOT-23 | |
| TVS DIODE 27VWM 70VC SOT23 | |
| TVS DIODE 27VWM 75VC DFN10062L | |
| TVS DIODE 3.3VWM 10VC DFN10062L | |
| TVS DIODE 3.3VWM 10VC SOD523 | |
| TVS DIODE 3.3VWM 11VC SOD323 | |
| TVS DIODE 3.3VWM 12VC DFN15106 | |
| TVS DIODE 3.3VWM 12VC SOD323 | |
| TVS DIODE 3.3VWM 13VC SOD523 | |
| TVS DIODE 3.3VWM 14.5VC SOT-523 | |
| TVS DIODE 3.3VWM 15VC 2DFN1006 | |
| TVS DIODE 3.3VWM 16VC SOT-23 | |
| TVS DIODE 3.3VWM 16VC SOT23 | |
| TVS DIODE 3.3VWM 17VC SOD323 | |
| TVS DIODE 3.3VWM 2.5V SGWLL25 | |
| TVS DIODE 3.3VWM 3.5V SGWLL23 | |
| TVS DIODE 3.3VWM 3.5V SGWLL31 | |
| TVS DIODE 3.3VWM 3.6V SGWLL22 | |
| TVS DIODE 3.3VWM 6.5VC 2DSN | |
| TVS DIODE 3.3VWM 6VC SGWLL22 | |
| TVS DIODE 3.3VWM 8VC SOD-523 | |
| TVS DIODE 3.3VWM 8VC SOD923 | |
| TVS DIODE 3.3VWM 9.3VC SOD323 | |
| TVS DIODE 3.3VWM 9.5VC 0201 | |
| TVS DIODE 3.3VWM 9VC SOT23-3 | |
| TVS DIODE 3.6VWM 3.5V SGWLL23 | |
| TVS DIODE 3.6VWM 6.3VC SOT5X3 | |
| TVS DIODE 3.6VWM 8.8VC 2X2SON | |
| TVS DIODE 33VWM 59VC DFN10062W | |
| TVS DIODE 36VWM 61VC SOT23-3 | |
| TVS DIODE 36VWM 75VC SOD-323 | |
| TVS DIODE 36VWM 75VC SOD323 | |
| TVS DIODE 36VWM 75VC SOD523 | |
| TVS DIODE 36VWM 75VC SOT23-3 | |
| TVS DIODE 36VWM 75VC SOT23 | |
| TVS DIODE 36VWM 80VC DFN1006-2L | |
| TVS DIODE 36VWM 80VC DFN10062L | |
| TVS DIODE 36VWM 90VC SOD-323 | |
| TVS DIODE 36VWM 90VC SOT-23 | |
| TVS DIODE 36VWM 90VC SOT23 | |
| TVS DIODE 4.5VWM 10.5VC SOD323 | |
| TVS DIODE 4.5VWM 10VC DFN16102L | |
| TVS DIODE 4.5VWM 12VC 2DFN1006 | |
| TVS DIODE 4.5VWM 18VC DFN16102 | |
| TVS DIODE 4.5VWM 18VC DFN20203L | |
| TVS DIODE 4.5VWM 20VC DFN20203L | |
| TVS DIODE 5.5VWM 11VC PGWLL23 | |
| TVS DIODE 5.5VWM 7.6VC 2X2SON | |
| TVS DIODE 5.5VWM 9.5VC 2X2SON | |
| TVS DIODE 5.5VWM 9.6VC PGTSLP219 | |
| TVS DIODE 5.5VWM 9VC ST0201 | |
| TVS DIODE 5VWM 11VC 0201 | |
| TVS DIODE 5VWM 12.5VC DFN16102L | |
| TVS DIODE 5VWM 12.5VC SOD-523 | |
| TVS DIODE 5VWM 12.5VC SOT23-3 | |
| TVS DIODE 5VWM 12VC 0201A | |
| TVS DIODE 5VWM 12VC DFN13085 | |
| TVS DIODE 5VWM 13.3VC SOD723 | |
| TVS DIODE 5VWM 14.5VC SOD-323F | |
| TVS DIODE 5VWM 14.5VC SOD323F | |
| TVS DIODE 5VWM 14VC DFN16102 | |
| TVS DIODE 5VWM 14VC SOD323 | |
| TVS DIODE 5VWM 15VC 0201 | |
| TVS DIODE 5VWM 15VC 2DFN1006 | |
| TVS DIODE 5VWM 15VC DFN16082 | |
| TVS DIODE 5VWM 15VC SOD323 | |
| TVS DIODE 5VWM 15VC SOD523 | |
| TVS DIODE 5VWM 15VC SOT23 | |
| TVS DIODE 5VWM 18.6VC SOD523 | |
| TVS DIODE 5VWM 20VC SOT-523 | |
| TVS DIODE 5VWM 25VC 0201 | |
| TVS DIODE 5VWM 30VC SC706 | |
| TVS DIODE 7VWM 10VC PGWLL23 | |
| TVS DIODE 7VWM 16.5VC DFN16102 | |
| TVS DIODE 8.4VC SGWLL27 | |
| TVS DIODE 8VWM 30VC UMD3F | |
| TVS DIODE 9.7VC SGWLL31 | |
| TVS DIODES |
| << Prev | Next >> |