DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 80 90 100 110 120 130 138 139 140 141 142 143 144 145 146 147 148 149 150 160 170 180 190 200 210 250 300 350 400 417
Product Name Notes
10V Clamp 2.6A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)
11V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)
12V Clamp 2.1A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)
13V Clamp 1.8A (8/20µs) Ipp Tvs Diode Surface Mount 0201 (0603 Metric)
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-µQFN (1.45x1.0)
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666
32.4V Clamp 12.3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123F
35.5V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123F
44V Clamp 8A Ipp Tvs Diode Surface Mount SOT-23-3
50V Clamp 9A Ipp Tvs Diode Surface Mount SSMini2-F5-B
66V Clamp 8A Ipp Tvs Diode Surface Mount SOT-23-3
Bridge Rectifier Single Phase Standard 1kV Through Hole DXK
Clamp Ipp Tvs Diode Surface Mount SOT-953
Clamp Ipp Tvs Diode Surface Mount U-WLB0808-4
Diode Array 1 Pair Common Anode Standard 300V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Anode Standard 400V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 300V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 400V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Standard 400V 5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE GP 600V 8A TO252 T&R 2.5
DIODE STANDARD 1000V 8A TO220AC
Diode Standard 1200V 30A Through Hole TO-220AB
Diode Standard 1200V 60A Through Hole TO-247AC
Diode Standard 1200V 75A Through Hole TO-247AC
Diode Standard 1500V 10A Surface Mount TO-263AB (D²PAK)
Diode Standard 1500V 10A Through Hole ITO-220AC
Diode Standard 1500V 10A Through Hole TO-220AC
Diode Standard 1500V 6A Through Hole TO-220FPAC
Diode Standard 1800V 1100A Chassis Mount Module
Diode Standard 2200V 1100A Chassis Mount BG-PB70AT-1
Diode Standard 2200V 1100A Chassis Mount Module
Diode Standard 2600V 1070A Chassis Mount Module
Diode Standard 2800V 1070A Chassis Mount Module
Diode Standard 400V 8A Through Hole ITO-220AC
Diode Standard 600V 10A Through Hole ITO-220AC
DIODE STANDARD 600V 30A TO220AC
Diode Standard 600V 5A Surface Mount TO-252, (D-Pak)
Diode Standard 600V 60A Through Hole TO-247AC
DIODE STANDARD 600V 8A TO220AC
DIODE STANDARD 600V 8A TO252
DIODE ZENER ARRAY 10V SOT-23-3
DIODE ZENER ARRAY 10V SOT-23
DIODE ZENER ARRAY 11V SOT-23-3
DIODE ZENER ARRAY 11V SOT-23
DIODE ZENER ARRAY 11V SOT23-3
DIODE ZENER ARRAY 12V SOT-23-3
DIODE ZENER ARRAY 12V SOT-23
DIODE ZENER ARRAY 13V SOT-23-3
DIODE ZENER ARRAY 13V SOT-23
DIODE ZENER ARRAY 14.7V SOT-23-3
DIODE ZENER ARRAY 14V SOT-23
DIODE ZENER ARRAY 15V SOT-23-3
DIODE ZENER ARRAY 15V SOT-23
DIODE ZENER ARRAY 16V SOT-23-3
DIODE ZENER ARRAY 16V SOT-23
DIODE ZENER ARRAY 17V SOT-23
DIODE ZENER ARRAY 18V SOT-23-3
DIODE ZENER ARRAY 18V SOT-23
DIODE ZENER ARRAY 2.2V SOT-23-3
DIODE ZENER ARRAY 2.4V SOT-23-3
DIODE ZENER ARRAY 2.4V SOT-23
DIODE ZENER ARRAY 2.7V SOT-23-3
DIODE ZENER ARRAY 2.7V SOT-23
DIODE ZENER ARRAY 20V SOT-23-3
DIODE ZENER ARRAY 20V SOT-23
DIODE ZENER ARRAY 22V SOT-23-3
DIODE ZENER ARRAY 22V SOT-23
DIODE ZENER ARRAY 24V SOT-23-3
DIODE ZENER ARRAY 24V SOT-23
DIODE ZENER ARRAY 27V SOT-23-3
DIODE ZENER ARRAY 27V SOT-23
DIODE ZENER ARRAY 28V SOT-23
DIODE ZENER ARRAY 3.3V SOT-23-3
DIODE ZENER ARRAY 3.3V SOT-23
DIODE ZENER ARRAY 3.6V SOT-23-3
DIODE ZENER ARRAY 3.6V SOT-23
DIODE ZENER ARRAY 3.9V SOT-23-3
DIODE ZENER ARRAY 3.9V SOT-23
DIODE ZENER ARRAY 30V SOT-23-3
DIODE ZENER ARRAY 30V SOT-23
DIODE ZENER ARRAY 33V SOT-23-3
DIODE ZENER ARRAY 33V SOT-23
DIODE ZENER ARRAY 36V SOT-23-3
DIODE ZENER ARRAY 36V SOT-23
DIODE ZENER ARRAY 36V SOT23-3
DIODE ZENER ARRAY 39V SOT-23-3
DIODE ZENER ARRAY 39V SOT-23
DIODE ZENER ARRAY 3V SOT-23-3
DIODE ZENER ARRAY 3V SOT-23
DIODE ZENER ARRAY 4.3V SOT-23-3
DIODE ZENER ARRAY 4.3V SOT-23
DIODE ZENER ARRAY 4.7V SOT-23-3
DIODE ZENER ARRAY 4.7V SOT-23
DIODE ZENER ARRAY 43V SOT-23-3
DIODE ZENER ARRAY 43V SOT-23
DIODE ZENER ARRAY 43V SOT23-3
DIODE ZENER ARRAY 47V SOT-23-3
DIODE ZENER ARRAY 47V SOT-23
DIODE ZENER ARRAY 5.1V SOT-23-3
DIODE ZENER ARRAY 5.1V SOT-23
DIODE ZENER ARRAY 51V SOT-23-3
DIODE ZENER ARRAY 51V SOT-23
DIODE ZENER ARRAY 56V SOT-23-3
DIODE ZENER ARRAY 56V SOT-23
Diode
DZ23-C10-Q/SOT23/TO- 236AB
DZ23-C10/SOT23/TO-23 6AB
DZ23-C11-Q/SOT23/TO- 236AB
DZ23-C11/SOT23/TO-23 6AB
DZ23-C12-Q/SOT23/TO- 236AB
DZ23-C12/SOT23/TO-23 6AB
DZ23-C13-Q/SOT23/TO- 236AB
DZ23-C13/SOT23/TO-23 6AB
DZ23-C15-Q/SOT23/TO- 236AB
DZ23-C15/SOT23/TO-23 6AB
DZ23-C16-Q/SOT23/TO- 236AB
DZ23-C16/SOT23/TO-23 6AB
DZ23-C18-Q/SOT23/TO- 236AB
DZ23-C18/SOT23/TO-23 6AB
DZ23-C20-Q/SOT23/TO- 236AB
DZ23-C20/SOT23/TO-23 6AB
DZ23-C22-Q/SOT23/TO- 236AB
DZ23-C22/SOT23/TO-23 6AB
DZ23-C24-Q/SOT23/TO- 236AB
DZ23-C24/SOT23/TO-23 6AB
DZ23-C27-Q/SOT23/TO- 236AB
DZ23-C27/SOT23/TO-23 6AB
DZ23-C2V4-Q/SOT23/TO -236AB
DZ23-C2V4/SOT23/TO-2 36AB
DZ23-C2V7-Q/SOT23/TO -236AB
DZ23-C2V7/SOT23/TO-2 36AB
DZ23-C30-Q/SOT23/TO- 236AB
DZ23-C30/SOT23/TO-23 6AB
DZ23-C33-Q/SOT23/TO- 236AB
DZ23-C33/SOT23/TO-23 6AB
DZ23-C36-Q/SOT23/TO- 236AB
DZ23-C36/SOT23/TO-23 6AB
DZ23-C39-Q/SOT23/TO- 236AB
DZ23-C39/SOT23/TO-23 6AB
DZ23-C3V0-Q/SOT23/TO -236AB
DZ23-C3V0/SOT23/TO-2 36AB
DZ23-C3V3-Q/SOT23/TO -236AB
DZ23-C3V3/SOT23/TO-2 36AB
DZ23-C3V6-Q/SOT23/TO -236AB
DZ23-C3V6/SOT23/TO-2 36AB
DZ23-C3V9-Q/SOT23/TO -236AB
DZ23-C3V9/SOT23/TO-2 36AB
DZ23-C43-Q/SOT23/TO- 236AB
DZ23-C43/SOT23/TO-23 6AB
DZ23-C47-Q/SOT23/TO- 236AB
DZ23-C47/SOT23/TO-23 6AB
DZ23-C4V3-Q/SOT23/TO -236AB
DZ23-C4V3/SOT23/TO-2 36AB
DZ23-C4V7-Q/SOT23/TO -236AB
DZ23-C4V7/SOT23/TO-2 36AB
DZ23-C51-Q/SOT23/TO- 236AB
DZ23-C51/SOT23/TO-23 6AB
DZ23-C56-Q/SOT23/TO- 236AB
DZ23-C56/SOT23/TO-23 6AB
DZ23-C5V1-Q/SOT23/TO -236AB
DZ23-C5V1/SOT23/TO-2 36AB
FRED PLANAR RECTIFIER TO220AC TU
TVS DIODE 22VWM 35.5VC SOD123F
TVS DIODE 24VWM 44VC SOT23-3
Zener Diode Array 1 Pair Common Anode 30V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 10V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 10V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 11V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 11V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5.41% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 13V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 13V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 14V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 15V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 16V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 16V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 17V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 18V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 18V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 2.4V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 2.7V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 2.7V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 2.7V 300mW ±5% SOT-23F
Zener Diode Array 1 Pair Common Cathode 20V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 20V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 20V 300mW ±6% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 22V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 22V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 24V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 24V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 24V 300mW ±5.83% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 27V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 27V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 28V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 3.3V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 3.3V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 3.6V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 3.6V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 3.9V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 3.9V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 30V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 30V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 33V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 33V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 36V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 36V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 39V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 39V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 39V 30mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 3V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 3V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 4.3V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 4.3V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 4.7V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 4.7V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 43V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 43V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 43V 300mW ±6.98% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 47V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 47V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 5.1V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 5.1V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 5.6V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 51V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 6.8V 300mW ±2% SOT-23-3
Zener Diode Array

<< Prev Next >>