Littelfuse, Inc. Ultralow VF Schottky DST580S-A

Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High-reliability and automotive-grade AEC-Q101–qualified Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Request a Quote Datasheet
Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High-reliability and automotive-grade AEC-Q101–qualified Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralow VF Schottky - DST580S-A - Littelfuse, Inc.
Rosemont, IL, United States
Ultralow VF Schottky
DST580S-A
Ultralow VF Schottky DST580S-A
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High-reliability and automotive-grade AEC-Q101–qualified Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)

Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High-reliability and automotive-grade AEC-Q101–qualified Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)

Supplier's Site Datasheet
Single Diodes - F10092TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F10092TR-ND
Single Diodes F10092TR-ND
Diode Schottky 80V 5A Surface Mount TO-277B

Diode Schottky 80V 5A Surface Mount TO-277B

Buy Now Datasheet
Schottky Rect, Aec-Q101, 80V, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse - 33AC0643 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 80V, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse
33AC0643
Schottky Rect, Aec-Q101, 80V, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse 33AC0643
SCHOTTKY RECT, AEC-Q101, 80V, TO-277B; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:TO-277B; No. of Pins:3Pins; Forward Voltage VF Max:720mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 80V, TO-277B; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:TO-277B; No. of Pins:3Pins; Forward Voltage VF Max:720mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DST580S-A
Schottky Diodes & Rectifiers DST580S-A
Schottky Diodes & Rectifiers 5A 80V TO-277B

Schottky Diodes & Rectifiers 5A 80V TO-277B

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DST580S-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DST580S-A
Discrete Semiconductor Products - Diodes - Rectifiers DST580S-A
DIODE SCHOTTKY 80V 5A TO277B

DIODE SCHOTTKY 80V 5A TO277B

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number DST580S-A F10092TR-ND 33AC0643 DST580S-A DST580S-A
Product Name Ultralow VF Schottky Single Diodes Schottky Rect, Aec-Q101, 80V, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277B TO-277B TO-277B-3
RoHS Compliant RoHS RoHS
VF 0.7200 volts 0.7200 volts 0.7200 volts
IF 5000 mA 5000 mA
Unlock Full Specs
to access all available technical data