DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 80 90 100 110 120 130 139 140 141 142 143 144 145 146 147 148 149 150 151 160 170 180 190 200 210 250 300 350 400 417
Product Name Notes
1.7V@1A 35NS 1A 600V SOD-123FL
13V Clamp Ipp Tvs Diode Surface Mount SOT-553
BRIDGE RECT 1PHASE 200V 1A ABS
BRIDGE RECT 1PHASE 400V 1A ABS
BRIDGE RECT 1PHASE 600V 1A ABS
Bridge Rectifier Single Phase Standard 100V Surface Mount DFS
Bridge Rectifier Single Phase Standard 100V Through Hole DFM
Bridge Rectifier Single Phase Standard 150V Surface Mount DFS
Bridge Rectifier Single Phase Standard 150V Through Hole DFM
Bridge Rectifier Single Phase Standard 200V Surface Mount ABS
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS
Bridge Rectifier Single Phase Standard 200V Through Hole DFM
Bridge Rectifier Single Phase Standard 400V Surface Mount ABS
Bridge Rectifier Single Phase Standard 50V Surface Mount DFS
Bridge Rectifier Single Phase Standard 50V Through Hole DFM
Bridge Rectifier Single Phase Standard 600V Surface Mount ABS
Clamp Ipp Tvs Diode Surface Mount EMD2
Clamp Ipp Tvs Diode Surface Mount Mini5-G3-B
Clamp Ipp Tvs Diode Surface Mount SSMini2-F5-B
Clamp Ipp Tvs Diode Surface Mount SSMini5-F4-B
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 300V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 400V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 600V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 3 Independent Standard 1700V Chassis Mount Module
DIODE ARRAY SIC 650V 34A TO247-3
DIODE ARRAY SIC 650V 50A TO247-3
DIODE ARRAY SIC 650V 63A TO247-3
Diode Array Standard 1700V Chassis Mount Module
DIODE AVALANCHE 1000V 1A DO213AA
DIODE AVALANCHE 100V 1A DO213AA
DIODE AVALANCHE 200V 1A DO213AA
DIODE AVALANCHE 400V 1A DO213AA
DIODE AVALANCHE 50V 1A DO213AA
DIODE AVALANCHE 600V 1A DO213AA
DIODE AVALANCHE 800V 1A DO213AA
DIODE CUR REG 100V 1.3MA 300MW
DIODE CUR REG 100V 1.7MA 300MW
DIODE CUR REG 100V 2.3MA 300MW
DIODE CUR REG 100V 210UA 300MW
DIODE CUR REG 100V 3.1MA 300MW
DIODE CUR REG 100V 4.1MA 300MW
DIODE CUR REG 100V 400UA 300MW
DIODE CUR REG 100V 5.1MA 300MW
DIODE CUR REG 100V 6.5MA 300MW
DIODE CUR REG 100V 600UA 300MW
DIODE CUR REG 100V 900UA 300MW
DIODE CUR REG 25V 18MA 300MW
DIODE CUR REG 25V 20MA 300MW
DIODE CUR REG 30V 12.4MA 300MW
DIODE CUR REG 30V 14.4MA 300MW
DIODE CUR REG 30V 9.8MA 300MW
Diode Schottky 45V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 65V 3A Surface Mount DO-214AC (SMA)
DIODE SIL CARB 1200V 8A TO2522
DIODE SIL CARB 650V 109A TO247-2
DIODE SIL CARB 650V 115A TO220
DIODE SIL CARB 650V 131A TO263-2
DIODE SIL CARB 650V 22A TO2632
DIODE SIL CARB 650V 32A TO2632
DIODE SIL CARB 650V 51A TO247-2
DIODE SIL CARB 650V 51A TO247-3
DIODE SIL CARB 650V 51A TO2632
DIODE SIL CARB 650V 59A TO2472
DIODE SIL CARB 650V 68A TO263-2
DIODE SIL CARB 650V 84A TO2472
DIODE SIL CARB 650V 92.5A TO220
DIODE SIL CARB 650V 95A TO2632
DIODE SIL CARBIDE 650V 34A TO220
DIODE SIL CARBIDE 650V 54A TO220
DIODE SIL CARBIDE 650V 68A TO220
Diode Silicon Carbide Schottky 1200V 33A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1200V 33A (DC) Through Hole TO-247-3
Diode Silicon Carbide Schottky 1200V 54.5A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1200V 56A (DC) Surface Mount TO-263-2
Diode Silicon Carbide Schottky 1200V 8A (DC) Surface Mount TO-252-2
Diode Silicon Carbide Schottky 650V 22A (DC) Surface Mount TO-263-2
Diode Silicon Carbide Schottky 650V 42A (DC) Through Hole TO-247-3
Diode Silicon Carbide Schottky 650V 56A (DC) Through Hole TO-247-3
Diode Standard 1200V 735A Chassis Mount Module
Diode Standard 1400V 735A Chassis Mount Module
Diode Standard 1600V 735A Chassis Mount Module
Diode Standard 1800V 600A Chassis Mount Module
Diode Standard 1800V 735A Chassis Mount BG-PB501-1
DIODE STANDARD 200V 10500A
DIODE STANDARD 200V 12000A
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 3A Surface Mount TO-252
Diode Standard 200V 5A Surface Mount TO-252
DIODE STANDARD 200V 7100A
Diode Standard 2200V 732A Chassis Mount Module
Diode Standard 2600V 732A Chassis Mount Module
Diode Standard 300V 3A Surface Mount TO-252
Diode Standard 300V 5A Surface Mount TO-252
Diode Standard 3600V 700A Chassis Mount Module
Diode Standard 3600V 950A Chassis Mount Module
Diode Standard 4000V 700A Chassis Mount BG-PB501-1
Diode Standard 4000V 700A Chassis Mount Module
DIODE STANDARD 400V 12000A
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 3A Surface Mount TO-252
Diode Standard 400V 5A Surface Mount TO-252
Diode Standard 4400V 950A Chassis Mount BG-PB70-1
Diode Standard 4400V 950A Chassis Mount Module
Diode Standard 600V 3A Surface Mount TO-252
Diode Standard 600V 5A Surface Mount TO-252
Diode Standard 600V 800mA Surface Mount DO-214AC (SMA)
DIODE ZENER ARRAY 5.6V SOT-23-3
DIODE ZENER ARRAY 5.6V SOT-23
DIODE ZENER ARRAY 6.2V SOT-23-3
DIODE ZENER ARRAY 6.2V SOT-23
DIODE ZENER ARRAY 6.8V SOT-23-3
DIODE ZENER ARRAY 6.8V SOT-23
DIODE ZENER ARRAY 62V SOT-23-3
DIODE ZENER ARRAY 62V SOT-23
DIODE ZENER ARRAY 68V SOT-23-3
DIODE ZENER ARRAY 68V SOT-23
DIODE ZENER ARRAY 7.5V SOT-23-3
DIODE ZENER ARRAY 7.5V SOT-23
DIODE ZENER ARRAY 75V SOT-23-3
DIODE ZENER ARRAY 75V SOT-23
DIODE ZENER ARRAY 8.2V SOT-23-3
DIODE ZENER ARRAY 8.2V SOT-23
DIODE ZENER ARRAY 9.1V SOT-23-3
DIODE ZENER ARRAY 9.1V SOT-23
Diode
DZ23-C5V6-Q/SOT23/TO -236AB
DZ23-C5V6/SOT23/TO-2 36AB
DZ23-C62-Q/SOT23/TO- 236AB
DZ23-C62/SOT23/TO-23 6AB
DZ23-C68-Q/SOT23/TO- 236AB
DZ23-C68/SOT23/TO-23 6AB
DZ23-C6V2-Q/SOT23/TO -236AB
DZ23-C6V2/SOT23/TO-2 36AB
DZ23-C6V8-Q/SOT23/TO -236AB
DZ23-C6V8/SOT23/TO-2 36AB
DZ23-C75-Q/SOT23/TO- 236AB
DZ23-C75/SOT23/TO-23 6AB
DZ23-C7V5-Q/SOT23/TO -236AB
DZ23-C7V5/SOT23/TO-2 36AB
DZ23-C8V2-Q/SOT23/TO -236AB
DZ23-C8V2/SOT23/TO-2 36AB
DZ23-C9V1-Q/SOT23/TO -236AB
DZ23-C9V1/SOT23/TO-2 36AB
TVS DIODE 5VWM 15.5VC SLP3030P16
Zener Diode 10V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 10V 150mW ±2% Surface Mount EMD2
Zener Diode 10V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 10V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 10V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 10V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 10V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 10V 200mW ±5% Surface Mount SOD-923
Zener Diode 10V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 11V 150mW ±2% Surface Mount EMD2
Zener Diode 11V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 11V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 11V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 11V 200mW ±5% Surface Mount SOD-923
Zener Diode 11V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 12V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 12V 150mW ±2% Surface Mount EMD2
Zener Diode 12V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 12V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 12V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 12V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 12V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 12V 200mW ±5% Surface Mount SOD-923
Zener Diode 12V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 13.03V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 13V 150mW ±2% Surface Mount EMD2
Zener Diode 13V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 13V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 13V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 13V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 13V 200mW ±5% Surface Mount SOD-923
Zener Diode 13V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 14.7V 150mW ±2% Surface Mount EMD2
Zener Diode 14V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 14V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 15V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 15V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 15V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 15V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 15V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 15V 200mW ±5% Surface Mount SOD-923
Zener Diode 15V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 16V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 16V 150mW ±2% Surface Mount EMD2
Zener Diode 16V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 16V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 16V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 16V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 16V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 16V 200mW ±5% Surface Mount SOD-923
Zener Diode 16V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 18V 150mW ±2% Surface Mount EMD2
Zener Diode 18V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 18V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 18V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 18V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 18V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 18V 200mW ±5% Surface Mount SOD-923
Zener Diode 18V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 2.4V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 2.4V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 2.4V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 2.7V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 2.7V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 2.7V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 2.7V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 2.7V 200mW ±5% Surface Mount SOD-923
Zener Diode 20V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 20V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 20V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 20V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 20V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 20V 200mW ±5% Surface Mount SOD-923
Zener Diode 20V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 22V 150mW ±2% Surface Mount EMD2
Zener Diode 22V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 22V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 22V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 22V 200mW ±5% Surface Mount SOD-923
Zener Diode 22V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 24V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 24V 150mW ±2% Surface Mount EMD2
Zener Diode 24V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 24V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 24V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 24V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 24V 200mW ±5% Surface Mount SOD-923
Zener Diode 24V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 27.01V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 27V 150mW ±3% Surface Mount EMD2
Zener Diode 27V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 27V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 27V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 27V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 3.3V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 3.3V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 3.3V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 3.3V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 3.3V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 3.3V 200mW ±5% Surface Mount SOD-923
Zener Diode 3.6V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 3.6V 150mW ±3% Surface Mount EMD2
Zener Diode 3.6V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 3.6V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 3.6V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 3.6V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 3.6V 200mW ±5% Surface Mount SOD-923
Zener Diode 3.9V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 3.9V 150mW ±3% Surface Mount EMD2
Zener Diode 3.9V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 3.9V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 3.9V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 3.9V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 3.9V 200mW ±5% Surface Mount SOD-923
Zener Diode 30V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 30V 150mW ±3% Surface Mount EMD2
Zener Diode 30V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 30V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 30V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 33V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 33V 150mW ±3% Surface Mount EMD2
Zener Diode 33V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 33V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 33V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 33V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 33V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 36V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 36V 150mW ±3% Surface Mount EMD2
Zener Diode 36V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 36V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 36V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 36V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 36V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 39V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 39V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 39V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 39V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 3V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 3V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 3V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 3V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 3V 200mW ±5% Surface Mount SOD-923
Zener Diode 4.1V 200mW ±5% Surface Mount SOD-923
Zener Diode 4.3V 150mW ±3% Surface Mount EMD2
Zener Diode 4.3V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 4.3V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 4.3V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 4.3V 200mW ±5% Surface Mount SOD-923
Zener Diode 4.71V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 4.7V 150mW ±2% Surface Mount EMD2
Zener Diode 4.7V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 4.7V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 4.7V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 4.7V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 4.7V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-923
Zener Diode 4.7V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 43V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 43V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 47V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 47V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 5.1V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 5.1V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 5.1V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 5.1V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 5.1V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 5.1V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-923
Zener Diode 5.1V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 5.6V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 5.6V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 5.6V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 5.6V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 5.6V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 5.6V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-923
Zener Diode 5.6V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 51V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 51V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 6.2V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 6.2V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 6.2V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 6.2V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 6.2V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 6.2V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-923
Zener Diode 6.2V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 6.8V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 6.8V 150mW ±2% Surface Mount EMD2
Zener Diode 6.8V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 6.8V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 6.8V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 6.8V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 6.8V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 6.8V 200mW ±5% Surface Mount SOD-923
Zener Diode 6.8V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 7.5V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 7.5V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 7.5V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 7.5V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 7.5V 200mW ±5% Surface Mount SOD-923
Zener Diode 8.2V 120mW ±5% Surface Mount SSSMini2-F4-B
Zener Diode 8.2V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 8.2V 150mW ±5% Surface Mount SSMini2-F5-B
Zener Diode 8.2V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 8.2V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 8.2V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 8.2V 200mW ±5% Surface Mount SOD-923
Zener Diode 8.2V 2W ±5% Surface Mount TMiniP2-F2-B
Zener Diode 9.1V 150mW ±2.5% Surface Mount SSMini2-F5-B
Zener Diode 9.1V 1W ±5% Surface Mount Mini2-F3-B
Zener Diode 9.1V 200mW ±2.5% Surface Mount SMini2-F5-B
Zener Diode 9.1V 200mW ±5% Surface Mount SMini2-F5-B
Zener Diode 9.1V 200mW ±5% Surface Mount SOD-923
Zener Diode Array 1 Pair Common Anode 10V 150mW SSMini3-F3-B
Zener Diode Array 1 Pair Common Anode 6.2V 150mW SSMini3-F3-B
Zener Diode Array 1 Pair Common Anode 6.8V 150mW SSMini3-F3-B
Zener Diode Array 1 Pair Common Anode 6.8V 220mW SOT-523
Zener Diode Array 1 Pair Common Cathode 5.6V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 5.6V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 6.2V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 6.2V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 6.8V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 6.8V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 7.5V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 7.5V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 8.2V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 8.2V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 8.2V 300mW ±5% SOT-23F
Zener Diode Array 1 Pair Common Cathode 8.7V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 9.1V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Cathode 9.1V 300mW ±5% SOT-23
Zener Diode Array 2 Independent 10V 200mW SMini4-F3-B
Zener Diode Array 2 Independent 11V 200mW SMini4-F3-B
Zener Diode Array 2 Independent 13V 200mW SMini4-F3-B
Zener Diode Array 2 Independent 16.05V 200mW ±5% SMini4-F3-B
Zener Diode Array 2 Independent 18V 200mW SMini4-F3-B
Zener Diode Array 2 Independent 2.4V 200mW SMini4-F3-B
Zener Diode Array 2 Independent 2.71V 200mW ±5% SMini4-F3-B
Zener Diode Array 2 Independent 22V 200mW ±5% SMini4-F3-B
Zener Diode Array 2 Independent 27V 200mW ±5% SMini4-F3-B
Zener Diode Array 2 Independent 3.31V 200mW ±5% SMini4-F3-B
Zener Diode Array 2 Independent 3.9V 200mW SMini4-F3-B
Zener Diode Array 2 Independent 30V 200mW ±5% SMini4-F3-B
Zener Diode Array 2 Independent 36V 200mW ±5% SMini4-F3-B
Zener Diode Array 2 Independent 39V 200mW ±5% SMini4-F3-B
Zener Diode Array 2 Independent 3V 200mW SMini4-F3-B
Zener Diode Array 2 Independent 5.11V 200mW ±5% SMini4-F3-B
Zener Diode Array 2 Independent 6.2V 200mW SMini4-F3-B
Zener Diode Array 2 Independent 7.5V 200mW SMini4-F3-B
Zener Diode Array 2 Independent 8.2V 200mW ±5% SMini4-F3-B
Zener Diode Array 2 Independent 9.1V 200mW SMini4-F3-B
Zener Diode Array 2 Pair Common Anode 6.2V 150mW SSMini5-F4-B
Zener Diode

<< Prev Next >>