Manufacturer: IXYS
Win Source Part Number: 050951-DSI30-16A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.29V @ 30A
Current - Reverse Leakage @ Vr: 40μA @ 1600V
Capacitance @ Vr, F: 10pF @ 400V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Diode Standard 1600V 30A Through Hole TO-220AC
RECTIFIER, SINGLE, 30A, 1.6KV, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.6KV; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:SINGLE
DIODE GEN PURP 1.6KV 30A TO220AC
| Win Source Electronics | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 050951-DSI30-16A | DSI30-16A-ND | 106332667 | DSI30-16A | DSI30-16A |
| Product Name | Diodes, Rectifiers - Single - DSI30-16A | Single Diodes | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.29 volts | 1.29 volts | |||
| VR | 1600 volts | ||||
| IR | 0.0400 mA |