DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
80
90
100
110
120
130
132
133
134
135
136
137
138
139
140
141
142
143
144
150
160
170
180
190
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 1KV 1.1V@1.5A 1.5A DBS | |
| 35V 1.2PF, EMD3, CATHODE COMMON, | |
| 50A 1.1V@1A 1A 1KV DBS | |
| 80A 1.1V@3A 3A 1KV DBS | |
| 80V 1.2V@100MA 4NS 100MA 150MW S | |
| 80V 1.2V@100MA 4NS 100MA SOT-23 | |
| BRIDGE DIODE 1A 1000V DFM DB | |
| BRIDGE DIODE 1A 400V DFM DB | |
| BRIDGE DIODE 1A 600V DFM DB | |
| BRIDGE RECT 1P 1.2KV 1.5A DBLS | |
| BRIDGE RECT 1P 100V 1.5A DB-1 | |
| BRIDGE RECT 1P 100V 1.5A DBLS | |
| BRIDGE RECT 1P 1KV 1.5A DBL-1 | |
| BRIDGE RECT 1P 200V 1.5A DB-1 | |
| BRIDGE RECT 1P 200V 1.5A DBLS | |
| BRIDGE RECT 1P 400V 1.5A DB-1 | |
| BRIDGE RECT 1P 400V 1.5A DBLS | |
| BRIDGE RECT 1P 600V 1.5A DB-1 | |
| BRIDGE RECT 1P 600V 1.5A DBL-1 | |
| BRIDGE RECT 1P 600V 1.5A DBLS | |
| BRIDGE RECT 1P 800V 1.5A DB-1 | |
| BRIDGE RECT 1P 800V 1.5A DBL-1 | |
| BRIDGE RECT 1P 800V 1.5A DBLS | |
| BRIDGE RECT 1PHASE 100V 1A ABS | |
| BRIDGE RECT 1PHASE 100V 1A DBLS | |
| BRIDGE RECT 1PHASE 100V 1A DBS | |
| BRIDGE RECT 1PHASE 100V 2A ABS | |
| BRIDGE RECT 1PHASE 100V 2A DB-1 | |
| BRIDGE RECT 1PHASE 1KV 1.5A DB-1 | |
| BRIDGE RECT 1PHASE 1KV 1.5A DBL | |
| BRIDGE RECT 1PHASE 1KV 1.5A DBLS | |
| BRIDGE RECT 1PHASE 1KV 1A DBL-1 | |
| BRIDGE RECT 1PHASE 1KV 1A DBL | |
| BRIDGE RECT 1PHASE 1KV 1A DBLS | |
| BRIDGE RECT 1PHASE 1KV 1A DBS | |
| BRIDGE RECT 1PHASE 1KV 1A DFS | |
| BRIDGE RECT 1PHASE 1KV 2A DB-1 | |
| BRIDGE RECT 1PHASE 1KV 2A DB-S | |
| BRIDGE RECT 1PHASE 1KV 2A DBL-1 | |
| BRIDGE RECT 1PHASE 1KV 2A DBL | |
| BRIDGE RECT 1PHASE 1KV 2A DBS | |
| BRIDGE RECT 1PHASE 1KV 2A MB-F | |
| BRIDGE RECT 1PHASE 200V 1A DBLS | |
| BRIDGE RECT 1PHASE 200V 1A DBS | |
| BRIDGE RECT 1PHASE 200V 2A DB-1 | |
| BRIDGE RECT 1PHASE 400V 1.5A DBL | |
| BRIDGE RECT 1PHASE 400V 1A DBL | |
| BRIDGE RECT 1PHASE 400V 1A DBLS | |
| BRIDGE RECT 1PHASE 400V 1A DBS | |
| BRIDGE RECT 1PHASE 400V 2A DB-1 | |
| BRIDGE RECT 1PHASE 400V 2A DBL | |
| BRIDGE RECT 1PHASE 50V 1.5A DB-1 | |
| BRIDGE RECT 1PHASE 50V 1.5A DBLS | |
| BRIDGE RECT 1PHASE 50V 1A DBLS | |
| BRIDGE RECT 1PHASE 50V 1A DBS | |
| BRIDGE RECT 1PHASE 50V 2A DB-1 | |
| BRIDGE RECT 1PHASE 50V 2A DB-S | |
| BRIDGE RECT 1PHASE 600V 1.5A DBL | |
| BRIDGE RECT 1PHASE 600V 1A DBL-1 | |
| BRIDGE RECT 1PHASE 600V 1A DBL | |
| BRIDGE RECT 1PHASE 600V 1A DBLS | |
| BRIDGE RECT 1PHASE 600V 1A DBS | |
| BRIDGE RECT 1PHASE 600V 2A DB-1 | |
| BRIDGE RECT 1PHASE 600V 2A DBL-1 | |
| BRIDGE RECT 1PHASE 600V 2A DBL | |
| BRIDGE RECT 1PHASE 800V 1.5A DBL | |
| BRIDGE RECT 1PHASE 800V 1A DBL-1 | |
| BRIDGE RECT 1PHASE 800V 1A DBL | |
| BRIDGE RECT 1PHASE 800V 1A DBLS | |
| BRIDGE RECT 1PHASE 800V 1A DBS | |
| BRIDGE RECT 1PHASE 800V 2A DB-1 | |
| BRIDGE RECT 1PHASE 800V 2A DBL | |
| BRIDGE RECT 3P 1.2KV 3A DBI-B | |
| BRIDGE RECT 3P 1.6KV 3A DBI-B | |
| BRIDGE RECT 3PHASE 1.2KV 15A DB | |
| BRIDGE RECT 3PHASE 1.2KV 25A DB | |
| BRIDGE RECT 3PHASE 1.2KV 35A DB | |
| BRIDGE RECT 3PHASE 1.4KV 15A DB | |
| BRIDGE RECT 3PHASE 1.4KV 25A DB | |
| BRIDGE RECT 3PHASE 1.4KV 35A DB | |
| BRIDGE RECT 3PHASE 1.6KV 15A DB | |
| BRIDGE RECT 3PHASE 1.6KV 25A DB | |
| BRIDGE RECT 3PHASE 1.8KV 25A DB | |
| BRIDGE RECT 3PHASE 100V 15A DB | |
| BRIDGE RECT 3PHASE 100V 25A DB | |
| BRIDGE RECT 3PHASE 100V 35A DB | |
| BRIDGE RECT 3PHASE 1KV 15A DB | |
| BRIDGE RECT 3PHASE 1KV 25A DB | |
| BRIDGE RECT 3PHASE 1KV 35A DB | |
| BRIDGE RECT 3PHASE 200V 15A DB | |
| BRIDGE RECT 3PHASE 200V 25A DB | |
| BRIDGE RECT 3PHASE 200V 35A DB | |
| BRIDGE RECT 3PHASE 400V 15A DB | |
| BRIDGE RECT 3PHASE 400V 25A DB | |
| BRIDGE RECT 3PHASE 400V 35A DB | |
| BRIDGE RECT 3PHASE 50V 35A DB | |
| BRIDGE RECT 3PHASE 600V 15A DB | |
| BRIDGE RECT 3PHASE 600V 25A DB | |
| BRIDGE RECT 3PHASE 600V 35A DB | |
| BRIDGE RECT 3PHASE 800V 15A DB | |
| BRIDGE RECT 3PHASE 800V 25A DB | |
| BRIDGE RECT 3PHASE 800V 35A DB | |
| BRIDGE RECT 3PHASE 800V 3A DBI-B | |
| Bridge Rectifier Single Phase Standard 1.2kV Surface Mount DBLS | |
| Bridge Rectifier Single Phase Standard 100V Surface Mount DB-S | |
| Bridge Rectifier Single Phase Standard 100V Surface Mount DBLS | |
| Bridge Rectifier Single Phase Standard 100V Surface Mount DBS | |
| Bridge Rectifier Single Phase Standard 100V Through Hole DB-1 | |
| Bridge Rectifier Single Phase Standard 100V Through Hole DB-M | |
| Bridge Rectifier Single Phase Standard 100V Through Hole DB | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount DB-S | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount DBF | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount DBLS | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount DBS | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole DB-1 | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole DB-M | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole DB | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole DBL | |
| Bridge Rectifier Single Phase Standard 200V Surface Mount DB-S | |
| Bridge Rectifier Single Phase Standard 200V Surface Mount DBLS | |
| Bridge Rectifier Single Phase Standard 200V Surface Mount DBS | |
| Bridge Rectifier Single Phase Standard 200V Through Hole DB-1 | |
| Bridge Rectifier Single Phase Standard 200V Through Hole DB-M | |
| Bridge Rectifier Single Phase Standard 200V Through Hole DB | |
| Bridge Rectifier Single Phase Standard 400V Surface Mount DB-S | |
| Bridge Rectifier Single Phase Standard 400V Surface Mount DBLS | |
| Bridge Rectifier Single Phase Standard 400V Surface Mount DBS | |
| Bridge Rectifier Single Phase Standard 400V Through Hole DB-1 | |
| Bridge Rectifier Single Phase Standard 400V Through Hole DB-M | |
| Bridge Rectifier Single Phase Standard 400V Through Hole DB | |
| Bridge Rectifier Single Phase Standard 50V Surface Mount DB-S | |
| Bridge Rectifier Single Phase Standard 50V Surface Mount DBS | |
| Bridge Rectifier Single Phase Standard 50V Through Hole DB-1 | |
| Bridge Rectifier Single Phase Standard 50V Through Hole DB-M | |
| Bridge Rectifier Single Phase Standard 50V Through Hole DB | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SMD | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount DB-S | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount DBLS | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount DBS | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount | |
| Bridge Rectifier Single Phase Standard 600V Through Hole DB-1 | |
| Bridge Rectifier Single Phase Standard 600V Through Hole DB-M | |
| Bridge Rectifier Single Phase Standard 600V Through Hole DB | |
| Bridge Rectifier Single Phase Standard 600V Through Hole | |
| Bridge Rectifier Single Phase Standard 800V Surface Mount DB-S | |
| Bridge Rectifier Single Phase Standard 800V Surface Mount DBLS | |
| Bridge Rectifier Single Phase Standard 800V Surface Mount DBS | |
| Bridge Rectifier Single Phase Standard 800V Through Hole DB-1 | |
| Bridge Rectifier Single Phase Standard 800V Through Hole DB-M | |
| Bridge Rectifier Single Phase Standard 800V Through Hole DB | |
| Bridge Rectifier Single Phase Standard 80V Surface Mount Mini4-G4-B | |
| Bridge Rectifier Three Phase Standard 1.2kV Through Hole DBI | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount DB-35 | |
| Bridge Rectifier Three Phase Standard 1.6kV Through Hole DBI | |
| Bridge Rectifier Three Phase Standard 1.8kV Through Hole DBI | |
| Bridge Rectifier Three Phase Standard 800V Through Hole DBI | |
| BRIDGE RECTIFIER,DB-1 | |
| BRIDGE, 3-PH, DB, 1600V, 50A, 15 | |
| BRIDGE, 3-PH, DB, 1800V, 25A, 15 | |
| BRIDGE, 3-PH, DB, 800V, 50A, 150 | |
| Clamp Ipp Tvs Diode Surface Mount 8-SOIC | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23-6 | |
| DB02-30 | |
| DIODE ARR GP 80V 100MA SOT-23-3L | |
| Diode Array 1 Pair Common Anode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Schottky 30V 30mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 400V 160A Chassis Mount Module | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416 | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-85 | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SOT-723 | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-75, SOT-416 | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-85 | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-89, SOT-490 | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SOT-723 | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 80V 150mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount SC-85 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 30mA (DC) Surface Mount SC-89, SOT-490 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 30mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416 | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-85 | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-89, SOT-490 | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SOT-723 | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-75, SOT-416 | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-85 | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-89, SOT-490 | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SOT-723 | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Avalanche 1800V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 1 Pair Series Connection Avalanche 1800V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Series Connection Schottky 30V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SC-85 | |
| Diode Array 1 Pair Series Connection Schottky 30V 30mA (DC) Surface Mount SC-85 | |
| Diode Array 1 Pair Series Connection Schottky 30V 30mA (DC) Surface Mount SC-89, SOT-490 | |
| Diode Array 1 Pair Series Connection Schottky 30V 30mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-75, SOT-416 | |
| Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-85 | |
| Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SC-89, SOT-490 | |
| Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SOT-723 | |
| Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 80V 100mA (DC) Surface Mount SC-85 | |
| Diode Array 1 Pair Series Connection Standard 80V 100mA (DC) Surface Mount SC-89, SOT-490 | |
| Diode Array 1 Pair Series Connection Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-75, SOT-416 | |
| Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-85 | |
| Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-89, SOT-490 | |
| Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 2 Independent Avalanche 1800V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Schottky 20V 1A Surface Mount 6-SMD (5 Leads), Flat Lead | |
| Diode Array 2 Independent Schottky 30V 100mA Surface Mount SOT-665 | |
| Diode Array 2 Independent Schottky 30V 200mA Surface Mount 4-SMD, Flat Leads | |
| Diode Array 2 Independent Schottky 30V 200mA Surface Mount SC-61AB | |
| Diode Array 2 Independent Schottky 30V 200mA Surface Mount SOT-665 | |
| Diode Array 2 Independent Schottky 30V 30mA (DC) Surface Mount 4-SMD, Flat Leads | |
| Diode Array 2 Independent Schottky 30V 30mA (DC) Surface Mount SC-61AB | |
| Diode Array 2 Independent Schottky 40V 1A Surface Mount 6-SMD (5 Leads), Flat Lead | |
| Diode Array 2 Independent Schottky 50V 200mA Surface Mount SC-61AB | |
| Diode Array 2 Independent Standard 400V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 80V 100mA (DC) Surface Mount 4-SMD, Flat Leads | |
| Diode Array 2 Independent Standard 80V 100mA (DC) Surface Mount SC-61AB | |
| Diode Array 2 Independent Standard 80V 100mA (DC) Surface Mount SOT-665 | |
| Diode Array 2 Independent Standard 80V 100mA Surface Mount SC-61AB | |
| Diode Array 2 Independent Standard 80V 100mA Surface Mount SC-75-4, SOT-543 | |
| Diode Array 2 Independent Standard 80V 100mA Surface Mount SC-82A, SOT-343 | |
| Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount 4-SMD, Flat Leads | |
| Diode Array 2 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SOT-23-6 | |
| Diode Array 2 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SOT-23-6 | |
| Diode Array 3 Independent Schottky 30V 100mA Surface Mount 6-SMD, Flat Leads | |
| Diode Array 3 Independent Schottky 30V 30mA (DC) Surface Mount 6-SMD, Flat Leads | |
| Diode Array 3 Independent Standard 300V 200mA Surface Mount SOT-23-6 | |
| Diode Array 3 Independent Standard 80V 100mA (DC) Surface Mount 6-SMD, Flat Leads | |
| Diode Array 3 Independent Standard 80V 100mA (DC) Surface Mount SOT-23-6 | |
| DIODE ARRAY GP 20V 100MA EMD3F | |
| DIODE ARRAY GP 20V 100MA SOT-323 | |
| DIODE ARRAY GP 20V 100MA UMD3F | |
| DIODE ARRAY GP 80V 100MA EMD3F | |
| DIODE ARRAY GP 80V 100MA SOT-323 | |
| DIODE ARRAY GP 80V 100MA SOT-523 | |
| DIODE ARRAY GP 80V 100MA SOT-723 | |
| DIODE ARRAY GP 80V 100MA SOT23 | |
| DIODE ARRAY GP 80V 100MA UMD3F | |
| DIODE ARRAY GP 80V 300MA SOT-353 | |
| Diode Avalanche 1800V 10A Surface Mount TO-263HV | |
| Diode Schottky 15V 200mA Surface Mount SSMini2-F5-B | |
| Diode Schottky 20V 1A Surface Mount Mini2-F4-B | |
| Diode Schottky 20V 500mA Surface Mount MINI3-G3-B | |
| Diode Schottky 20V 500mA Surface Mount SMini2-F5-B | |
| Diode Schottky 20V 700mA Surface Mount SMini3-F2-B | |
| Diode Schottky 30V 1.5A Surface Mount Mini2-F4-B | |
| Diode Schottky 30V 1.5A Surface Mount SMINI2-F4-B-B | |
| Diode Schottky 30V 100mA Surface Mount 0201 (0603 Metric) | |
| Diode Schottky 30V 100mA Surface Mount SMini2-F5-B | |
| Diode Schottky 30V 100mA Surface Mount SSMini2-F5-B | |
| Diode Schottky 30V 100mA Surface Mount SSSMini2-F4-B | |
| Diode Schottky 30V 100mA Surface Mount USSMINI2-F2-B | |
| Diode Schottky 30V 1A Surface Mount 0402 (1005 Metric) | |
| Diode Schottky 30V 1A Surface Mount Mini2-F4-B | |
| Diode Schottky 30V 1A Surface Mount MINI3-G3-B | |
| Diode Schottky 30V 1A Surface Mount SMINI2-F4-B-B | |
| Diode Schottky 30V 1A Surface Mount SMini2-F5-B | |
| Diode Schottky 30V 200mA Surface Mount SMini2-F5-B | |
| Diode Schottky 30V 200mA Surface Mount SOT-23-3 | |
| Diode Schottky 30V 200mA Surface Mount SSMini2-F5-B | |
| Diode Schottky 30V 2A (DC) Surface Mount TMiniP2-F2-B | |
| Diode Schottky 30V 2A Surface Mount Mini2-F3-B | |
| Diode Schottky 30V 2A Surface Mount Mini2-F4-B | |
| Diode Schottky 30V 30mA (DC) Surface Mount MINI3-G3-B | |
| Diode Schottky 30V 30mA (DC) Surface Mount SMini2-F5-B | |
| Diode Schottky 30V 30mA (DC) Surface Mount SSMini2-F5-B | |
| Diode Schottky 30V 30mA (DC) Surface Mount SSMini3-F3-B | |
| Diode Schottky 30V 30mA (DC) Surface Mount SSSMini2-F4-B | |
| Diode Schottky 30V 30mA Surface Mount USSMINI2-F2-B | |
| Diode Schottky 30V 3A (DC) Surface Mount TMiniP2-F2-B | |
| Diode Schottky 30V 3A Surface Mount Mini2-F3-B | |
| Diode Schottky 30V 500mA Surface Mount 0201 (0603 Metric) | |
| Diode Schottky 30V 5A (DC) Surface Mount TMiniP2-F2-B | |
| Diode Schottky 40V 1.5A Surface Mount SMINI2-F4-B-B | |
| Diode Schottky 40V 1A (DC) Surface Mount Mini2-F3-B | |
| Diode Schottky 40V 1A (DC) Surface Mount TMiniP2-F2-B | |
| Diode Schottky 40V 1A Surface Mount 0402 (1005 Metric) | |
| Diode Schottky 40V 1A Surface Mount Mini2-F4-B | |
| Diode Schottky 40V 2A (DC) Surface Mount Mini2-F3-B | |
| Diode Schottky 40V 2A (DC) Surface Mount TMiniP2-F2-B | |
| Diode Schottky 40V 2A Surface Mount DCSP1010010-N1 | |
| Diode Schottky 40V 2A Surface Mount Mini2-F4-B | |
| Diode Schottky 40V 2A Surface Mount SMINI2-F4-B-B | |
| Diode Schottky 40V 3A (DC) Surface Mount Mini2-F3-B | |
| Diode Schottky 40V 3A (DC) Surface Mount TMiniP2-F2-B | |
| Diode Schottky 40V 3A Surface Mount Mini2-F4-B | |
| Diode Schottky 40V 3A Surface Mount TMiniP2-F2-B | |
| Diode Schottky 40V 500mA Surface Mount MINI3-G3-B | |
| Diode Schottky 40V 500mA Surface Mount SMini2-F5-B | |
| Diode Schottky 40V 5A Surface Mount DCSP1616010-N1 | |
| Diode Schottky 40V 5A Surface Mount TMiniP2-F2-B | |
| Diode Schottky 50V 200mA Surface Mount SOT-23-3 | |
| Diode Schottky 60V 1A (DC) Surface Mount TMiniP2-F2-B | |
| Diode Schottky 60V 1A Surface Mount DCSP1006010-N1 | |
| Diode Schottky 60V 2A Surface Mount Mini2-F3-B | |
| Diode Schottky 60V 3A (DC) Surface Mount TMiniP2-F2-B | |
| Diode Schottky 60V 500mA Surface Mount MINI3-G3-B | |
| Diode Standard 1800V 950A Chassis Mount | |
| Diode Standard 200V 1A (DC) Surface Mount Mini2-F4-B | |
| Diode Standard 20V 1A Surface Mount MINI3-G3-B | |
| Diode Standard 2200V 950A Chassis Mount | |
| Diode Standard 300V 100mA Surface Mount SMini2-F5-B | |
| Diode Standard 300V 100mA Surface Mount SMini3-F2-B | |
| Diode Standard 300V 200mA Surface Mount SMini2-F5-B | |
| Diode Standard 400V 1A Surface Mount TMiniP2-F2-B | |
| Diode Standard 4500V 1630A Chassis Mount | |
| Diode Standard 600V 970A Chassis Mount | |
| Diode Standard 6500V 1220A Chassis Mount | |
| Diode Standard 800V 200mA (DC) Surface Mount SMini2-F5-B | |
| Diode Standard 800V 970A Chassis Mount | |
| Diode Standard 80V 100mA (DC) Surface Mount SMini2-F5-B | |
| Diode Standard 80V 100mA (DC) Surface Mount SSSMini2-F4-B | |
| Diode Standard 80V 100mA Surface Mount SMD3 | |
| Diode Standard 80V 100mA Surface Mount USSMINI2-F2-B | |
| Diode Standard 80V 200mA (DC) Surface Mount SC-75, SOT-416 | |
| Diode Standard 80V 200mA (DC) Surface Mount SMini2-F5-B | |
| Diode Standard 80V 200mA Surface Mount SSMini2-F5-B | |
| DIODE SWITCH DUAL CC 80V SC-75 | |
| HIGH-SPEED SWITCHING, 20V, 100MA | |
| HIGH-SPEED SWITCHING, 60V, 100MA | |
| HIGH-SPEED SWITCHING, 80V, 100MA | |
| IC | |
| RF Diode Standard - 1 Pair Common Anode 35V 150mW UMD3 | |
| RF Diode Standard - 1 Pair Common Cathode 35V 150mW EMD3 | |
| RF Diode Standard - 1 Pair Common Cathode 35V 150mW UMD3 | |
| RF Diode Standard - 1 Pair Common Cathode 35V 200mW SOT-323 | |
| TVS DIODE 12VWM 35VC SOD323 | |
| TVS DIODE 15VWM 36.8VC SOD323 | |
| TVS DIODE 18VWM 44VC SOD323 | |
| TVS DIODE 24VWM 58VC SOD323 | |
| TVS DIODE 3.3VWM 18.5VC SOD323 | |
| TVS DIODE 5VWM 20.6VC SOD323 | |
| TVS DIODE 5VWM 27VC SOD323 | |
| TVS DIODE 8VWM 25VC SOD323 |
| << Prev | Next >> |