DIODES Incorporated TVS Diodes DT1446-04TS-7

Description
8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23
Request a Quote Datasheet
Description
8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DT1446-04TS-7DICT-ND - DigiKey
Thief River Falls, MN, United States
8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23

8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23

Buy Now Datasheet
TVS Diodes - DT1446-04TS-7DITR-ND - DigiKey
Thief River Falls, MN, United States
8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23

8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23

Buy Now Datasheet
TVS Diodes - DT1446-04TS-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23

8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23

Buy Now Datasheet
TVS - TVS - Diodes - DT1446-04TS-7 - 869853-DT1446-04TS-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DT1446-04TS-7
869853-DT1446-04TS-7
TVS - TVS - Diodes - DT1446-04TS-7 869853-DT1446-04TS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869853-DT1446-04TS-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23 Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DT1446 Categories: Circuit Protection Case / Package: TSOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DT1446-04TS-7DIDKR, DT1446-04TS-7DICT, DT1446-04TS-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869853-DT1446-04TS-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DT1446
Categories: Circuit Protection
Case / Package: TSOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DT1446-04TS-7DIDKR, DT1446-04TS-7DICT, DT1446-04TS-7DITR

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DT1446-04TS-7
TVS Protection Diode 144-DT1446-04TS-7
TVS DIODE 5VWM 8.5VC TSOT26 Product overview: DT1446-04TS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1446-04TS-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 8.5VC TSOT26 Product overview: DT1446-04TS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1446-04TS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes DT1446-04TS-7
TVS DIODE 5VWM 8.5VC TSOT26

TVS DIODE 5VWM 8.5VC TSOT26

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
DT1446-04TS-7
TVS Diodes / ESD Suppressors DT1446-04TS-7
TVS Diodes / ESD Suppressors 4-Ch Low Cap TVS 0.65pF 5Vrrm 6Vbr

TVS Diodes / ESD Suppressors 4-Ch Low Cap TVS 0.65pF 5Vrrm 6Vbr

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DT1446-04TS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DT1446-04TS-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DT1446-04TS-7
TVS DIODE 5VWM 8.5VC TSOT26

TVS DIODE 5VWM 8.5VC TSOT26

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DT1446-04TS-7DICT-ND 869853-DT1446-04TS-7 144-DT1446-04TS-7 DT1446-04TS-7 DT1446-04TS-7 DT1446-04TS-7
Product Name TVS Diodes TVS - TVS - Diodes - DT1446-04TS-7 TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT23; SOT-23-6 Thin, TSOT-23-6 TSOT-23 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 TSOT-26-6 SOT26; TSOT-26
VC 8.5 volts 8.5 volts 8.5 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data