DIODES Incorporated TVS Diodes DT2042-04SO-7

Description
10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26
Request a Quote Datasheet
Description
10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DT2042-04SO-7DICT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

Buy Now Datasheet
TVS Diodes - DT2042-04SO-7DITR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

Buy Now Datasheet
TVS Diodes - DT2042-04SO-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26

Buy Now Datasheet
TVS - TVS - Diodes - DT2042-04SO-7 - 1035511-DT2042-04SO-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DT2042-04SO-7
1035511-DT2042-04SO-7
TVS - TVS - Diodes - DT2042-04SO-7 1035511-DT2042-04SO-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1035511-DT2042-04SO- 7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: SOT-26 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 10A (8/20μs) Power Dissipation - Pd: 105W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1035511-DT2042-04SO-7
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Case / Package: SOT-26
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 10A (8/20μs)
Power Dissipation - Pd: 105W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DT2042-04SO-7
TVS Protection Diode 144-DT2042-04SO-7
TVS DIODE 5.5VWM 10.5VC SOT26 Product overview: DT2042-04SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT2042-04SO-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 10.5VC SOT26 Product overview: DT2042-04SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT2042-04SO-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DT2042-04SO-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DT2042-04SO-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DT2042-04SO-7
TVS DIODE 5.5VWM 10.5VC SOT26

TVS DIODE 5.5VWM 10.5VC SOT26

Supplier's Site
TVS Diodes DT2042-04SO-7
TVS DIODE 5.5VWM 10.5VC SOT26

TVS DIODE 5.5VWM 10.5VC SOT26

Supplier's Site Datasheet
TVS DIODE 5.5VWM 10.5VC DFN - 233-DT2042-04SO-7 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5.5VWM 10.5VC DFN
233-DT2042-04SO-7
TVS DIODE 5.5VWM 10.5VC DFN 233-DT2042-04SO-7
TVS DIODE 5.5VWM 10.5VC DFN

TVS DIODE 5.5VWM 10.5VC DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DT2042-04SO-7DICT-ND 1035511-DT2042-04SO-7 144-DT2042-04SO-7 DT2042-04SO-7 DT2042-04SO-7 233-DT2042-04SO-7
Product Name TVS Diodes TVS - TVS - Diodes - DT2042-04SO-7 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS DIODE 5.5VWM 10.5VC DFN
Configuration Single Single
Package SOT23; SOT-23-6 SOT26; SOT-26 Tape & Reel (TR) SOT26; SOT-26 SOT23; SOT-23-6 SOT23; SOT-23-6
Peak Pulse Power 105 watts 105 watts 105 watts 105 watts 0.3000 watts
VC 10.5 volts 10.5 volts 10.5 volts 10.5 volts 10.5 volts
VBR 6 volts 6 volts 6 volts 6 volts 9 volts
Unlock Full Specs
to access all available technical data