Diode Standard 800V 45A Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 1169857-DSI45-08A
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 45A
Current - Reverse Leakage @ Vr: 20μA @ 800V
Operating Temperature - Junction: -40°C ~ 175°C
Family Name: DSI45-08A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 1.28V @ 45A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): APT40DQ100B; STTH6010WY; APT40DQ100BG;
Introduction Date: October 25, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 800V 45A TO247AD
DIODE GEN PURP 800V 45A TO247AD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | DSI45-08A-ND | 1169857-DSI45-08A | DSI45-08A | DSI45-08A | DSI45-08A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSI45-08A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| Diode Type | Standard | ||||
| VF | 1.28 volts | 1.28 volts | 1.28 volts | ||
| VR | 800 volts | 800 volts |