Littelfuse, Inc. Ultralow VF Schottky DST560S-A

Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High-reliability and automotive-grade AEC-Q101–qualified Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Request a Quote Datasheet
Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High-reliability and automotive-grade AEC-Q101–qualified Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralow VF Schottky - DST560S-A - Littelfuse, Inc.
Rosemont, IL, United States
Ultralow VF Schottky
DST560S-A
Ultralow VF Schottky DST560S-A
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High-reliability and automotive-grade AEC-Q101–qualified Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)

Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High-reliability and automotive-grade AEC-Q101–qualified Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)

Supplier's Site Datasheet
Single Diodes - F10091TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F10091TR-ND
Single Diodes F10091TR-ND
Diode Schottky 60V 5A Surface Mount TO-277B

Diode Schottky 60V 5A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - F10091DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F10091DKR-ND
Single Diodes F10091DKR-ND
Diode Schottky 60V 5A Surface Mount TO-277B

Diode Schottky 60V 5A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - F10091CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F10091CT-ND
Single Diodes F10091CT-ND
Diode Schottky 60V 5A Surface Mount TO-277B

Diode Schottky 60V 5A Surface Mount TO-277B

Buy Now Datasheet
Diode and Rectifier - 280-DST560S-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-DST560S-A
Diode and Rectifier 280-DST560S-A
Rectifier Diode, Product overview: DST560S-A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DST560S-A can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: DST560S-A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DST560S-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DST560S-A - 869839-DST560S-A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DST560S-A
869839-DST560S-A
Diodes, Rectifiers - Single - DST560S-A 869839-DST560S-A
Manufacturer: Littelfuse Inc. Win Source Part Number: 869839-DST560S-A Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 5A Surface Mount TO-277B Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-277B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8541.10.0080 Other Part Number: -DST560S-A, F10091DKR, F10091TR, F10091CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 869839-DST560S-A
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 5A Surface Mount TO-277B
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-277B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8541.10.0080
Other Part Number: -DST560S-A, F10091DKR, F10091TR, F10091CT

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DST560S-A
Schottky Diodes & Rectifiers DST560S-A
Schottky Diodes & Rectifiers 5A 60V TO-277B

Schottky Diodes & Rectifiers 5A 60V TO-277B

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DST560S-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DST560S-A
Discrete Semiconductor Products - Diodes - Rectifiers DST560S-A
DIODE SCHOTTKY 60V 5A TO277B

DIODE SCHOTTKY 60V 5A TO277B

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number DST560S-A F10091TR-ND 280-DST560S-A 869839-DST560S-A DST560S-A DST560S-A
Product Name Ultralow VF Schottky Single Diodes Diode and Rectifier Diodes, Rectifiers - Single - DST560S-A Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277B TO-277B TO-277B-3
RoHS Compliant RoHS RoHS
VF 0.7000 volts 0.7500 volts
IF 5000 mA
Unlock Full Specs
to access all available technical data