SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes DSS16U

Description
Win Source Part Number: 1366992-DSS16U Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123FL Base Product Number: DSS16 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 60 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366992-DSS16U Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123FL Base Product Number: DSS16 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 60 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366992-DSS16U - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366992-DSS16U
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366992-DSS16U
Win Source Part Number: 1366992-DSS16U Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123FL Base Product Number: DSS16 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 60 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366992-DSS16U
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Base Product Number: DSS16
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 670 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-DSS16U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-DSS16U
Schottky 60V 1A Diode and Rectifier 280-DSS16U
DIODE SCHOTTKY 60V 1A SOD123FL Product overview: DSS16U from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS16U can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SOD123FL Product overview: DSS16U from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS16U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1655-DSS16UCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-DSS16UCT-ND
Single Diodes 1655-DSS16UCT-ND
Diode Schottky 60V 1A Surface Mount SOD-123FL

Diode Schottky 60V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 1655-DSS16UDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-DSS16UDKR-ND
Single Diodes 1655-DSS16UDKR-ND
Diode Schottky 60V 1A Surface Mount SOD-123FL

Diode Schottky 60V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 1655-DSS16UTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-DSS16UTR-ND
Single Diodes 1655-DSS16UTR-ND
Diode Schottky 60V 1A Surface Mount SOD-123FL

Diode Schottky 60V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSS16U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSS16U
Discrete Semiconductor Products - Diodes - Rectifiers DSS16U
DIODE SCHOTTKY 60V 1A SOD123FL

DIODE SCHOTTKY 60V 1A SOD123FL

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - DSS16U - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
DSS16U
Diodes >> Schottky Barrier Diodes (SBD) DSS16U
60V Single 1A 670mV@1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

60V Single 1A 670mV@1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1366992-DSS16U 280-DSS16U 1655-DSS16UCT-ND DSS16U DSS16U
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 60V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package SOD-123F Tape & Reel (TR) SOD-123 SOD-123
Unlock Full Specs
to access all available technical data