Diode Standard 1800V 63A Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 1169805-DSDI60-18A
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 63A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 2mA @ 1800V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: DSDI60-18A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 4.1V @ 70A
Voltage - DC Reverse (Vr) (Maximum): 1800V
Alternative Parts (Cross-Reference): SKR 47F17;
Introduction Date: October 22, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 1.8KV 63A TO247AD
DIODE GEN PURP 1.8KV 63A TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | DSDI60-18A-ND | 1169805-DSDI60-18A | DSDI60-18A | DSDI60-18A | DSDI60-18A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSDI60-18A | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Configuration | Single | ||||
| VF | 4.1 volts | 4.1 volts | 4.1 volts | ||
| VR | 1800 volts | 1800 volts |