The 1282090-DSS14U is a Schottky barrier rectifier diode designed for surface mount applications. It features a maximum DC reverse voltage of 40 V and an average rectified output current of 1 A. The forward voltage drop is specified at 500 mV when conducting 1 A. The diode has a low reverse leakage current of 100 µA at 40 V, making it suitable for efficient power management in various electronic circuits. It operates within a temperature range of -55°C to +150°C, ensuring reliability in diverse environments. The device is packaged in a SOD-123FL case and is available on tape and reel for automated assembly processes.
Win Source Part Number: 1282090-DSS14U
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: 1655-1927-6,-1655-19
Base Product Number: DSS14
Diode Schottky 40V 1A Surface Mount SOD-123FL
Diode Schottky 40V 1A Surface Mount SOD-123FL
Diode Schottky 40V 1A Surface Mount SOD-123FL
DIODE SCHOTTKY 40V 1A SOD123FL
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1282090-DSS14U | 1655-DSS14UDKR-ND | DSS14U |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-123F | SOD-123 |