DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
80
90
100
110
120
130
140
141
142
143
144
145
146
147
148
149
150
151
152
160
170
180
190
200
210
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 150MW, 3.5V, SOT-416, ZENER DIOD | |
| 15V Clamp Ipp Tvs Diode Surface Mount DFN1006-2L | |
| 15V Clamp Ipp Tvs Diode Surface Mount SOT-523 | |
| 17V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFNWB (2.5x1) | |
| 17V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFNWB (1.45x1) | |
| 21.6V Clamp 40.3A (8/20µs) Ipp Tvs Diode Through Hole A, Axial | |
| 25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353 | |
| 25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| Bridge Rectifier Single Phase Schottky 50V Through Hole 16-DIP | |
| Bridge Rectifier Single Phase Standard 1.2kV Chassis Mount Module | |
| Bridge Rectifier Single Phase Standard 600V Chassis Mount Module | |
| BRIDGE RECTIFIER,BP | |
| BRIDGE RECTIFIER,GBJ | |
| BRIDGE RECTIFIER,PB | |
| BRIDGE RECTIFIERS,600V 25A,GBU | |
| BRIDGE RECTIFIERS,GBJ | |
| BRIDGE RECTIFIERS,PB | |
| Clamp Ipp Tvs Diode Surface Mount EMD3 | |
| Clamp Ipp Tvs Diode Surface Mount EMD5 | |
| Clamp Ipp Tvs Diode | |
| Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount SOT-563, SOT-666 | |
| Diode Array 2 Pair Common Cathode Standard 80V 100mA Surface Mount SOT-563, SOT-666 | |
| DIODE GEN PURP 1.3KV 1A DO214BA | |
| DIODE GEN PURP 1000V 1A DO213AA | |
| DIODE GEN PURP 100V 1A DO213AA | |
| DIODE GEN PURP 1600V 1A DO204AC | |
| DIODE GEN PURP 1800V 1A DO204AC | |
| DIODE GEN PURP 2000V 1A DO204AC | |
| DIODE GEN PURP 200V 0.5A DO213AA | |
| DIODE GEN PURP 200V 1A DO213AA | |
| DIODE GEN PURP 200V 1A DO214BA | |
| DIODE GEN PURP 200V 5A DO201AD | |
| DIODE GEN PURP 400V 1A DO213AA | |
| DIODE GEN PURP 400V 1A DO213AB | |
| DIODE GEN PURP 50V 1A DO213AA | |
| DIODE GEN PURP 50V 1A DO214BA | |
| Diode Schottky 100V 500mA Surface Mount SOD-123 | |
| Diode Schottky 40V 1.5A Through Hole | |
| Diode Schottky 40V 1A Through Hole | |
| Diode Schottky 40V 500mA Surface Mount SOD-123 | |
| Diode Schottky 60V 1.5A Through Hole | |
| Diode Schottky 60V 500mA Surface Mount SOD-123 | |
| Diode Schottky 60V 700mA Through Hole | |
| Diode Schottky 90V 1.5A Through Hole | |
| Diode Schottky 90V 700mA Through Hole | |
| DIODE STANDARD 1000V 1A DO213AA | |
| Diode Standard 1000V 1A Surface Mount DO-213AA, MINI-MELF | |
| Diode Standard 1000V 1A Through Hole | |
| Diode Standard 1000V 200mA Through Hole | |
| Diode Standard 1000V 500mA Through Hole | |
| DIODE STANDARD 100V 1A DO213AA | |
| DIODE STANDARD 100V 1A DO213AB | |
| Diode Standard 100V 1A Surface Mount DO-213AA, MINI-MELF | |
| Diode Standard 100V 1A Surface Mount DO-213AB | |
| Diode Standard 100V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 1A Surface Mount DO-214BA (GF1) | |
| Diode Standard 100V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 100V 1A Through Hole DO-41 | |
| Diode Standard 100V 1A Through Hole | |
| Diode Standard 100V 2A Through Hole DO-15 | |
| Diode Standard 100V 2A Through Hole DO-204AC (DO-15) | |
| Diode Standard 100V 3A Through Hole DO-201AD | |
| Diode Standard 100V 3A Through Hole DO-201AE | |
| Diode Standard 100V 3A Through Hole GP20 | |
| Diode Standard 100V 500mA Surface Mount DO-213AA (GL34) | |
| Diode Standard 100V 5A Through Hole GP20 | |
| DIODE STANDARD 1300V 1A DO214BA | |
| Diode Standard 1300V 1A Surface Mount DO-214BA (GF1) | |
| DIODE STANDARD 150V 1A DO213AB | |
| Diode Standard 150V 1A Surface Mount DO-213AB | |
| Diode Standard 150V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 150V 1A Surface Mount DO-214BA (GF1) | |
| Diode Standard 150V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 150V 1A Through Hole DO-41 | |
| Diode Standard 150V 2A Through Hole DO-15 | |
| Diode Standard 150V 2A Through Hole DO-204AC (DO-15) | |
| Diode Standard 150V 3A Through Hole DO-201AD | |
| Diode Standard 150V 500mA Surface Mount DO-213AA (GL34) | |
| Diode Standard 150V 5A Through Hole GP20 | |
| DIODE STANDARD 1600V 1A DO204AC | |
| Diode Standard 1600V 1A Through Hole DO-41/DO-204AC | |
| Diode Standard 1600V 1A Through Hole DO-41 | |
| Diode Standard 1800V 1A Through Hole DO-41/DO-204AC | |
| Diode Standard 1800V 1A Through Hole DO-41 | |
| Diode Standard 2000V 1A Through Hole DO-41/DO-204AC | |
| Diode Standard 2000V 1A Through Hole DO-41 | |
| Diode Standard 200V 1.5A Through Hole | |
| DIODE STANDARD 200V 1A DO213AA | |
| DIODE STANDARD 200V 1A DO213AB | |
| DIODE STANDARD 200V 1A DO214BA | |
| Diode Standard 200V 1A Surface Mount DO-213AA, MINI-MELF | |
| Diode Standard 200V 1A Surface Mount DO-213AB | |
| Diode Standard 200V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 200V 1A Surface Mount DO-214BA (GF1) | |
| Diode Standard 200V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 200V 1A Through Hole DO-41 | |
| Diode Standard 200V 1A Through Hole | |
| Diode Standard 200V 2A Through Hole DO-15 | |
| Diode Standard 200V 2A Through Hole DO-204AC (DO-15) | |
| Diode Standard 200V 3A Through Hole DO-201AD | |
| Diode Standard 200V 3A Through Hole DO-201AE | |
| Diode Standard 200V 3A Through Hole GP20 | |
| Diode Standard 200V 500mA Surface Mount DO-213AA (GL34) | |
| Diode Standard 200V 500mA Surface Mount SOD-123 | |
| Diode Standard 200V 5A Through Hole DO-201AD | |
| Diode Standard 200V 5A Through Hole GP20 | |
| DIODE STANDARD 300V 1A DO213AB | |
| Diode Standard 300V 1A Surface Mount DO-213AB | |
| Diode Standard 300V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 300V 1A Through Hole DO-41 | |
| Diode Standard 300V 2A Through Hole DO-15 | |
| Diode Standard 300V 2A Through Hole DO-204AC (DO-15) | |
| Diode Standard 300V 3A Through Hole DO-201AD | |
| Diode Standard 300V 3A Through Hole DO-201AE | |
| Diode Standard 300V 3A Through Hole GP20 | |
| Diode Standard 300V 500mA Surface Mount DO-213AA (GL34) | |
| Diode Standard 300V 5A Through Hole GP20 | |
| Diode Standard 400V 1.2A Through Hole | |
| Diode Standard 400V 1.5A Through Hole | |
| DIODE STANDARD 400V 1A DO213AA | |
| DIODE STANDARD 400V 1A DO213AB | |
| Diode Standard 400V 1A Surface Mount DO-213AA, MINI-MELF | |
| Diode Standard 400V 1A Surface Mount DO-213AB | |
| Diode Standard 400V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 400V 1A Through Hole DO-41 | |
| Diode Standard 400V 1A Through Hole | |
| Diode Standard 400V 2A Through Hole DO-15 | |
| Diode Standard 400V 2A Through Hole DO-204AC (DO-15) | |
| Diode Standard 400V 3A Through Hole DO-201AD | |
| Diode Standard 400V 3A Through Hole DO-201AE | |
| Diode Standard 400V 3A Through Hole GP20 | |
| Diode Standard 400V 500mA Surface Mount DO-213AA (GL34) | |
| Diode Standard 400V 500mA Surface Mount SOD-123 | |
| Diode Standard 400V 5A Through Hole DO-201AD | |
| Diode Standard 400V 5A Through Hole GP20 | |
| Diode Standard 400V 600mA Through Hole | |
| Diode Standard 400V 700mA Through Hole | |
| Diode Standard 400V 800mA Through Hole | |
| DIODE STANDARD 50V 1A DO213AA | |
| DIODE STANDARD 50V 1A DO213AB | |
| DIODE STANDARD 50V 1A DO214BA | |
| Diode Standard 50V 1A Surface Mount DO-213AB | |
| Diode Standard 50V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 50V 1A Surface Mount DO-214BA (GF1) | |
| Diode Standard 50V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 50V 1A Through Hole DO-41 | |
| Diode Standard 50V 2A Through Hole DO-15 | |
| Diode Standard 50V 2A Through Hole DO-204AC (DO-15) | |
| Diode Standard 50V 3A Through Hole DO-201AD | |
| Diode Standard 50V 3A Through Hole DO-201AE | |
| Diode Standard 50V 3A Through Hole GP20 | |
| DIODE STANDARD 50V 500MA DO213AA | |
| Diode Standard 50V 500mA Surface Mount DO-213AA (GL34) | |
| Diode Standard 50V 5A Through Hole GP20 | |
| Diode Standard 600V 1.2A Through Hole | |
| DIODE STANDARD 600V 1A DO213AA | |
| Diode Standard 600V 1A Through Hole DO-41 | |
| Diode Standard 600V 1A Through Hole | |
| Diode Standard 600V 2A Through Hole DO-15 | |
| Diode Standard 600V 400mA Surface Mount SOD-123 | |
| Diode Standard 600V 500mA Through Hole | |
| Diode Standard 600V 600mA Through Hole | |
| Diode Standard 800V 1.2A Through Hole | |
| DIODE STANDARD 800V 1A DO213AA | |
| Diode Standard 800V 1A Through Hole DO-41 | |
| Diode Standard 800V 1A Through Hole | |
| Diode Standard 800V 2A Through Hole DO-15 | |
| Diode Standard 800V 3A Through Hole DO-201AD | |
| DIODE STD 100V 500MA DO213AA | |
| DIODE STD 150V 500MA DO213AA | |
| DIODE STD 200V 500MA DO213AA | |
| DIODE STD 300V 500MA DO213AA | |
| DIODE STD 400V 500MA DO213AA | |
| DIODE, DO-41, 1600V, 1A, 175C | |
| Diode | |
| IC | |
| SUPER FAST BRIDGE RECTIFIER,GBJ | |
| TVS DIODE 12VWM 30VC 0402 | |
| TVS DIODE 12VWM 30VC 0603 | |
| TVS DIODE 24VWM 30VC 0603 | |
| TVS DIODE 3.3VWM 17VC 10DFNWB | |
| TVS DIODE 5.5VWM 10VC 3DSN | |
| Zener Diode 10V 150mW ±2.2% Surface Mount EMD2 | |
| Zener Diode 11V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 11V 150mW ±2.09% Surface Mount EMD2 | |
| Zener Diode 12V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 13V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 13V 150mW ±2.23% Surface Mount EMD2 | |
| Zener Diode 15V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 15V 150mW ±2.13% Surface Mount EMD2 | |
| Zener Diode 16V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 16V 150mW ±2.06% Surface Mount EMD2 | |
| Zener Diode 18V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 18V 150mW ±2.19% Surface Mount EMD2 | |
| Zener Diode 2.2V 150mW ±4.32% Surface Mount EMD2 | |
| Zener Diode 2.4V 150mW ±4.17% Surface Mount EMD2 | |
| Zener Diode 2.4V 150mW Surface Mount EMD2 | |
| Zener Diode 2.7V 150mW ±4.07% Surface Mount EMD2 | |
| Zener Diode 2.7V 150mW Surface Mount EMD2 | |
| Zener Diode 20V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 20V 150mW ±2.18% Surface Mount EMD2 | |
| Zener Diode 22V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 22V 150mW ±2.11% Surface Mount EMD2 | |
| Zener Diode 24V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 24V 150mW ±2.21% Surface Mount EMD2 | |
| Zener Diode 27V 150mW ±2.48% Surface Mount EMD2 | |
| Zener Diode 29.94V 150mW ±2.5% Surface Mount EMD2 | |
| Zener Diode 2V 150mW ±4.5% Surface Mount EMD2 | |
| Zener Diode 3.3V 150mW ±3.18% Surface Mount EMD2 | |
| Zener Diode 3.6V 150mW ±3% Surface Mount EMD2 | |
| Zener Diode 3.6V 150mW ±3.4% Surface Mount EMD2 | |
| Zener Diode 3.9V 150mW ±3% Surface Mount EMD2 | |
| Zener Diode 3.9V 150mW ±3.46% Surface Mount EMD2 | |
| Zener Diode 30V 150mW ±3% Surface Mount EMD2 | |
| Zener Diode 33V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 33V 150mW ±2.48% Surface Mount EMD2 | |
| Zener Diode 36V 150mW ±2.5% Surface Mount EMD2 | |
| Zener Diode 36V 150mW ±3% Surface Mount EMD2 | |
| Zener Diode 3V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 3V 150mW ±3.5% Surface Mount EMD2 | |
| Zener Diode 4.3V 150mW ±3% Surface Mount EMD2 | |
| Zener Diode 4.3V 150mW ±3.02% Surface Mount EMD2 | |
| Zener Diode 4.65V 150mW ±2.15% Surface Mount EMD2 | |
| Zener Diode 5.09V 150mW ±2.16% Surface Mount EMD2 | |
| Zener Diode 5.1V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 5.61V 150mW ±2.13% Surface Mount EMD2 | |
| Zener Diode 5.6V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 6.2V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 6.2V 150mW ±2.18% Surface Mount EMD2 | |
| Zener Diode 6.79V 150mW ±2.06% Surface Mount EMD2 | |
| Zener Diode 6.8V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 7.5V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 7.5V 150mW ±2.13% Surface Mount EMD2 | |
| Zener Diode 8.2V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 8.2V 150mW ±2.07% Surface Mount EMD2 | |
| Zener Diode 9.1V 150mW ±2% Surface Mount EMD2 | |
| Zener Diode 9.1V 150mW ±2.09% Surface Mount EMD2 | |
| Zener Diode Array 1 Pair Common Anode 6.8V 150mW ±4.93% EMD3 | |
| Zener Diode Array 1 Pair Common Anode 6.8V 150mW EMD3 | |
| Zener Diode Array 2 Pair Common Anode 6.8V 150mW ±4.93% EMD5 | |
| Zener Diode Array 2 Pair Common Anode 6.8V 150mW EMD5 |
| << Prev | Next >> |