Diode Standard 600V 8A Through Hole ITO-220AC
DIODE GEN PURP 600V 8A ITO220AC
DIODE GEN PURP 600V 8A ITO220AC
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 31-DSR8F600PI-ND | DSR8F600PI | DSR8F600PI |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | ||
| Life Cycle Stage | Removed | ||
| VF | 3.2 volts | 3.2 volts |