DIODES Incorporated TVS Diodes DT1446-04S-7

Description
8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
Request a Quote Datasheet
Description
8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DT1446-04S-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
TVS Diodes - DT1446-04S-7DICT-ND - DigiKey
Thief River Falls, MN, United States
8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
TVS Diodes - DT1446-04S-7DITR-ND - DigiKey
Thief River Falls, MN, United States
8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

8.5V Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DT1446-04S-7
TVS Protection Diode 144-DT1446-04S-7
TVS DIODE 5VWM 8.5VC SOT363 Product overview: DT1446-04S-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1446-04S-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 8.5VC SOT363 Product overview: DT1446-04S-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1446-04S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - DT1446-04S-7 - 1035508-DT1446-04S-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DT1446-04S-7
1035508-DT1446-04S-7
TVS - TVS - Diodes - DT1446-04S-7 1035508-DT1446-04S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1035508-DT1446-04S-7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 8.5V Peak Pulse Current(Ippm): 4.7A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1035508-DT1446-04S-7
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 8.5V
Peak Pulse Current(Ippm): 4.7A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS DIODE 5V 8.5V SOT363 - 233-DT1446-04S-7 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 8.5V SOT363
233-DT1446-04S-7
TVS DIODE 5V 8.5V SOT363 233-DT1446-04S-7
TVS DIODE 5V 8.5V SOT363

TVS DIODE 5V 8.5V SOT363

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - DT1446-04S-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
DT1446-04S-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) DT1446-04S-7
4.7A@8/20us 8.5V 6V 5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS

4.7A@8/20us 8.5V 6V 5V SOT-363 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DT1446-04S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DT1446-04S-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DT1446-04S-7
TVS DIODE 5VWM 8.5VC SOT363

TVS DIODE 5VWM 8.5VC SOT363

Supplier's Site
TVS Diodes DT1446-04S-7
TVS DIODE 5VWM 8.5VC SOT363

TVS DIODE 5VWM 8.5VC SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DT1446-04S-7DIDKR-ND 144-DT1446-04S-7 1035508-DT1446-04S-7 233-DT1446-04S-7 DT1446-04S-7 DT1446-04S-7 DT1446-04S-7
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - DT1446-04S-7 TVS DIODE 5V 8.5V SOT363 TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363 SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
VC 8.5 volts 8.5 volts 8.5 volts 8.5 volts 8.5 volts 8.5 volts
VBR 6 volts 6 volts 6 volts 6 volts 6 volts 6 volts
IFSM 4.7 amps
Unlock Full Specs
to access all available technical data