Diode Standard 1000V 30A Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 014896-DSEI30-10A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 36A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 750μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 30A TO247AD
DIODE GEN PURP 1KV 30A TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | DSEI30-10A-ND | 014896-DSEI30-10A | DSEI30-10A | DSEI30-10A | DSEI30-10A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEI30-10A | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Standard | ||||
| VF | 2.4 volts | 2.4 volts | 2.4 volts | ||
| VR | 1000 volts | 1000 volts |