Diode Standard 1200V 10A Through Hole TO-220AC
Manufacturer: IXYS
Win Source Part Number: 1035211-DSEP8-12A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 2.94V @ 10A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 60μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1.2KV 10A TO220AC
DIODE GEN PURP 1.2KV 10A TO220AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | DSEP8-12A-ND | 1035211-DSEP8-12A | DSEP8-12A | DSEP8-12A | DSEP8-12A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP8-12A | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Diode Type | Standard | ||||
| VF | 2.94 volts | 2.94 volts | 2.94 volts | ||
| VR | 1200 volts | 1200 volts |