DIODES Incorporated TVS Diodes DT1240V3-04LP-7

Description
8.8V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
Request a Quote Datasheet
Description
8.8V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DT1240V3-04LP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
8.8V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

8.8V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS Diodes - DT1240V3-04LP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
8.8V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

8.8V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS Diodes - DT1240V3-04LP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
8.8V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

8.8V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS Protection Diode - 144-DT1240V3-04LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DT1240V3-04LP-7
TVS Protection Diode 144-DT1240V3-04LP-7
TVS DIODE 3.3VWM 8.8VC 10DFN Product overview: DT1240V3-04LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1240V3-04LP-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 8.8VC 10DFN Product overview: DT1240V3-04LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1240V3-04LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - DT1240V3-04LP-7 - 752981-DT1240V3-04LP-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DT1240V3-04LP-7
752981-DT1240V3-04LP-7
TVS - TVS - Diodes - DT1240V3-04LP-7 752981-DT1240V3-04LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 752981-DT1240V3-04LP -7 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: HDMI Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 5.5A (8/20μs) Power - Peak Pulse: 60W Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: U-DFN2510-10 Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 10-UFDFN Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3.3V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 8.8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 752981-DT1240V3-04LP-7
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: HDMI
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 5.5A (8/20μs)
Power - Peak Pulse: 60W
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: U-DFN2510-10
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 10-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 3.3V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 8.8V

Buy Now
TVS DIODE 3.3VWM 8.8VC 10DFN

TVS DIODE 3.3VWM 8.8VC 10DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DT1240V3-04LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DT1240V3-04LP-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DT1240V3-04LP-7
TVS DIODE 3.3VWM 8.8VC 10DFN

TVS DIODE 3.3VWM 8.8VC 10DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DT1240V3-04LP-7DIDKR-ND 144-DT1240V3-04LP-7 752981-DT1240V3-04LP-7 DT1240V3-04LP-7 DT1240V3-04LP-7
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - DT1240V3-04LP-7 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 10-UFDFN Tape & Reel (TR) 10-UFDFN U-DFN2510-10
Peak Pulse Power 60 watts 60 watts 60 watts 60 watts
VC 8.8 volts 8.8 volts 8.8 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BAW56S/ZLX - Rochester Electronics
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - BAV70WT1 - 863525-BAV70WT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Package SOT323; SOT-323
View Details