Diode Standard 600V 60A Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 050945-DSEP60-06A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.04V @ 60A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 650μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 600V 60A TO247AD
RECTIFIER, SINGLE, 60A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):60A; DIODE CONFIGURATION:SINGLE
DIODE GEN PURP 600V 60A TO247AD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DSEP60-06A-ND | 050945-DSEP60-06A | DSEP60-06A | DSEP60-06A | 67602283 | DSEP60-06A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP60-06A | Single Diodes | Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Diode Type | Standard | |||||
| VF | 2.04 volts | 2.04 volts | 2.04 volts | |||
| VR | 600 volts | 600 volts |