Diode Standard 1000V 12A Through Hole TO-220AC
Manufacturer: IXYS
Win Source Part Number: 050933-DSEI12-10A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2.7V @ 12A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 250μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 1KV 12A TO220AC
DIODE GEN PURP 1KV 12A TO220AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | DSEI12-10A-ND | 050933-DSEI12-10A | DSEI12-10A | DSEI12-10A | DSEI12-10A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEI12-10A | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Standard | ||||
| VF | 2.7 volts | 2.7 volts | 2.7 volts | ||
| VR | 1000 volts | 1000 volts |